EN
  • EN
  • DE

813-SS-016-30-002191

Part No 813-SS-016-30-002191
Manufacturer Preci-Dip
Catalog Contacts, Spring Loaded and Pressure
Description CONN SPRING PISTON 16POS SMD / 16 Position Spring Piston Connector Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Spring Loaded
Mfr Preci-Dip
Series 813
Package Bulk
Connector Type Piston
Number of Contacts 16
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Type Surface Mount
Material Brass
Contact Finish Gold
Contact Finish Thickness 19.7µin (0.50µm)
Base Product Number 813-SS
Standard Package 600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1350976-813-SS-016-30-002191
Ultra Librarian 3D Model Ultra Librarian 813-SS-016-30-002191 CAD Model

Description

The 813 series spring-loaded piston connector from Preci-Dip is a reliable and durable choice for any application requiring a high-quality rectangular connector.

  • Series: 813
  • Pitch: 0.100" (2.54mm)
  • Number of Rows: 2
  • Number of Contacts: 16
  • Mounting Type: Surface Mount
  • Contact Finish: Gold
  • Contact Finish Thickness: 19.7µin (0.50µm)
  • Contact Material: Brass
  • Packaging: Bulk
  • Standard Package: 600
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Bourns Inc.
CONN SPRING MOD MALE 2POS SMD / 2 Position Spring Compression Contact, Male Connector Surface Mount
Lowest to $1.1789
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Molex, LLC
CONN SPRING BATTERY 4POS R/A SMD / 4 Position Spring Battery Contact Connector Surface Mount, Right Angle
Lowest to $1.1789
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED T/H GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED T/H GOLD / Contact Spring Through Hole
Lowest to $0.6964
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 3POS SMD / 3 Position Spring Compression Contact, Female Connector Surface Mount
Lowest to $1.7013
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD / Contact Spring Surface Mount
Lowest to $0.9496

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess