EN
  • EN
  • DE

400EP18A-NBPN

Part No 400EP18A-NBPN
Manufacturer Pro-Wave Electronics
Catalog Speakers
Description 400EP18A-NBPN Pro-Wave Electronics Speakers & Transducers 40 KHz enclosed IP67 pulse transducer datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pro-Wave Electronics
Product Category Speakers & Transducers
RoHS Details
Product Transducers
Type Ultrasonic
Mounting Style PCB Mount
Frequency 40 kHz
Sound Pressure Level 108 dBA
Shape Round
Termination Style Solder Pin
Minimum Operating Temperature - 30 C
Maximum Operating Temperature + 70 C
Diameter 18.1 mm
Depth 12.1 mm
IP Rating IP67
Brand Pro-Wave Electronics
Packaging Tray
Product Type Speakers & Transducers
Series Pulse Transceiver
Factory Pack Quantity Factory Pack Quantity 66
Subcategory Audio Devices
Unit Weight 0.155205 oz
Ultra Librarian 3D Model Ultra Librarian 400EP18A-NBPN CAD Model

Description

Product Overview

The 0431005.NRI-5A is a state-of-the-art fuse designed to offer robust protection for higher power applications. Its thoughtful design makes it an ideal component for demanding environments.

Applications

  • Computer power supplies
  • Television sets
  • Electric vehicles
  • Industrial machinery

Features and Benefits

  • High Power Rating: Suitable for use in high-current circuits.
  • Enhanced Safety: Offers reliable protection against overload and short circuits.
  • Compact Size: Allows for efficient use of board space.
  • Compliance: Meets industry standards, including RoHS guidelines.

The 0431005.NRI-5A fuse offers a blend of efficiency, reliability, and advanced protection, catering to both industrial and residential electronic applications.

You May Also Be Interested in

Knowles
SPEAKER 760OHM SIDE PORT 104DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 3OHM TOP PORT 83DB RECT
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 100MW TOP PORT 78DB
Need more? Email Us
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 400MW TOP PORT 93DB / 8 Ohms General Purpose Speaker 400 mW 640 Hz ~ 20 kHz Top Round
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 6W TOP PORT 93DB
Lowest to $8.2034
Knowles
SPEAKER 145OHM RECT
Need more? Email Us
Mallory Sonalert Products Inc.
SPEAKER 8OHM 700MW TOP PORT 88DB
Lowest to $4.3959
Knowles
SPEAKER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4136 $76.8272
4+ $31.5188 $126.0752
5+ $30.5339 $152.6695
7+ $29.5489 $206.8423
9+ $28.5640 $257.0760
12+ $25.6091 $307.3092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess