EN
  • EN
  • DE
  • IT

SM16LC05C-LF

Part No SM16LC05C-LF
Manufacturer Protek Devices
Catalog OEM Parts ( S )
Description SM16LC05C Series 8 Ch 24 Vcl 6 Vbr 15 pF Bidirectional TVS Array - SOIC-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 15 pF
Mounting SMD (SMT)
Case / Package SOIC
Clamping Voltage 24 V
Depth 4 mm
Direction Bidirectional
Lead Free Yes
Leakage Current 20 µA
Length 10 mm
Maximum Operating Temperature 150 °C
Min Breakdown Voltage 6 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Elements 8
Number of Pins 16
Peak Pulse Current 42 A
Peak Pulse Power 500 W
Polarity Bidirectional
Power Dissipation 500 W
Radiation Hardening No
Reverse Breakdown Voltage 6 V
Reverse Standoff Voltage 5 V
RoHS Compliant
Schedule B 8536300000
Test Current 1 mA
Working Voltage 5 V
Win Source Part Number 975147-SM16LC05C-LF
Categories OEM Parts( S )
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM16LC05C-LF CAD Model

Description

The Protek Devices 975147-SM16LC05C-LF is a bidirectional surface mount device designed to protect electronic components from voltage surges.

  • Clamping Voltage: 24 V
  • Reverse Breakdown Voltage: 6 V
  • Peak Pulse Current: 42 A
  • Leakage Current: 20 µA
  • Elements: 8
  • Capacitance: 15 pF
  • Working Voltage: 5 V
  • Maximum Operating Temperature: 150 °C
  • Compliance: Lead-Free, RoHS Compliant
  • Popularity: Low
  • Supply and Demand: Shortage
  • Peak Pulse Power: 500 W
  • Protection Type: Bidirectional

You May Also Be Interested in

Vishay
N-channel 30-V-(D-S) Mosfet
Need more? Email Us
Amphenol
SJT00RT-22-21PN(W52) L/c SJT00RT2221PNW52LC
Need more? Email Us
Panjit
SMA, SKY / Diode Schottky 40 V 2A Surface Mount SMA (DO-214AC)
Lowest to $0.0352
Murata Electronics North America
SAW Filter 881.5MHz 50ohm 5-Pin Surface Mount Emboss T/R
Lowest to $0.0639
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Skyworks Solutions Inc.
RF Switch, SPDT, 4.9 to 5.9 GHz, 17 dB, 11 dBm, QFN, 16-Pin, 2.3 x 2.3
Need more? Email Us
Silergy Corp
USB Power Switch Constant Current 2.5V to 5.5V 0.25A to 2.7A 6-Pin SOT-23 T/R
Lowest to $0.2125
Sunlord
Lowest to $0.0077
Silergy Corp
new, original packaged
Lowest to $0.3566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5185 $58.7405
31+ $3.7075 $114.9325
47+ $3.5917 $168.8099
65+ $3.4758 $225.9270
84+ $3.3600 $282.2400
112+ $3.0124 $337.3888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess