EN
  • EN
  • DE

PE42441C-Z

Part No PE42441C-Z
Manufacturer pSemi
Catalog RF Switches
Description IC RF SWITCH SP4T 8GHZ 32LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 27 Weeks
Features RF Switch IC WLAN SP4T 50Ohm 32-LGA (5x5)
Manufacturer pSemi
Series UltraCMOS®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Case / Package 32-LGA (5x5)
Family Name PE42441
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PE42441B-Z, 1046-1108-1, 1046-1108-2, PE42441A-Z, 1046-1108-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930200-PE42441C-Z
Ultra Librarian 3D Model Ultra Librarian PE42441C-Z CAD Model

Description

The PE42441C-Z is a WLAN SP4T RF switch IC from pSemi's UltraCMOS® series.

  • Package Size: 32-LGA (5x5)
  • Shielded: Yes
  • Temperature Range: -40°C to 85°C
  • Popularity Rating: High
  • Category: RF/IF and RFID applications
  • Features: Low insertion loss and high isolation
  • Package Quantity: 3000 per package
  • ROHS Compliant: Yes
  • Supply and Demand Balance: High
  • Expected Production Lead Time: 27 weeks
  • Suitability: Various electronic circuits and applications

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
Analog Devices Inc.
IC RF SWITCH SPST 2.5GHZ 8LFCSP / RF Switch IC General Purpose SPST 2.5 GHz 50Ohm 8-LFCSP (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 8GHZ 16QFN / RF Switch IC WLAN SP4T 8 GHz 50Ohm 16-QFN (3x3)
Need more? Email Us
Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580
Broadcom Limited
IC RF SWITCH / RF Switch IC
Lowest to $814.9254
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
Infineon Technologies
IC RF SWITCH SP3T 3GHZ TSNP9-3 / RF Switch IC SP3T 3 GHz 50Ohm PG-TSNP-9-3
Lowest to $0.0409
Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Lowest to $196.2407

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8636 $52.7724
21+ $4.8112 $101.0352
33+ $4.6609 $153.8097
45+ $4.5105 $202.9725
58+ $4.3602 $252.8916
77+ $3.9091 $301.0007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,563 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess