EN
  • EN
  • DE

PE42441E-Z

Part No PE42441E-Z
Manufacturer pSemi
Catalog RF Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr pSemi
Series UltraCMOS®
Package Tape & Reel
RF Type WLAN
Topology Absorptive
Circuit SP4T
Frequency Range 10MHz ~ 8GHz
Isolation 45dB
Insertion Loss 0.8dB
Test Frequency 3GHz
IIP3 58dBm
Impedance 50Ohm
Voltage - Supply 3V ~ 3.55V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-LGA (5x5)
Base Product Number PE42441
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1314976-PE42441E-Z
Ultra Librarian 3D Model Ultra Librarian PE42441E-Z CAD Model

Description

The PE42441E-Z is an RF switch from pSemi.

  • Circuit: SP4T
  • Isolation: 45dB
  • Test Frequency: 3GHz
  • Frequency Range: 10MHz ~ 8GHz

You May Also Be Interested in

Skyworks Solutions Inc.
IC RF SWITCH SP3T 2.7GHZ 10QFN
Lowest to $4.6921
Taoglas Limited
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $26.8478
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
Analog Devices Inc.
2 TO 18 GHZ MULTI OCTAVE SWITCHE / RF Switch IC Radar 4 x SP5T 50Ohm 56-LGA (9x9)
Lowest to $624.1792
Analog Devices Inc.
IC RF SWITCH SPDT 28GHZ 16SMT / RF Switch IC VSAT SPDT 28 GHz 50Ohm 16-SMT (3x3)
Need more? Email Us
CEL
IC RF SWITCH SPDT 5.85GHZ 6TSON / RF Switch IC 802.11a/b/g/n/ac SPDT 5.85 GHz 50Ohm 6-TSON
Need more? Email Us
pSemi
RF SWITCH DDSPDT ULT CMOS 16QFN / RF Switch IC General Purpose SPDT 100Ohm 16-QFN (3x3)
Lowest to $13.0573
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24SMT / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Lowest to $174.4361

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4594 $59.6752
17+ $6.9782 $118.6294
26+ $6.7376 $175.1776
37+ $6.2563 $231.4831
48+ $6.0157 $288.7536
60+ $5.7750 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,482 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess