EN
  • EN
  • DE

T8008QNL

Part No T8008QNL
Manufacturer Pulse A Technitrol Company
Catalog Electronic Wholesale
Description CHOKE 2W, OCTAL, T1, 40POH, 47UH, NL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse A Technitrol Company
Win Source Part Number 1263521-T8008QNL
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T8008QNL CAD Model

Description

The T8008QNL is a through-hole, single port 10/100 Base-T Ethernet transformer module. Manufactured by Pulse A Technitrol Company, it's designed for signal isolation and impedance matching in Ethernet applications.

Applications:

  • Ethernet Network Interface Cards (NICs): Provides signal isolation and impedance matching for Ethernet network connections on computers.
  • Embedded Ethernet Devices: Integrated into embedded systems requiring Ethernet connectivity for control and data transfer.
  • Industrial Ethernet Switches: Provides isolation and impedance matching in Ethernet switches used in industrial automation environments.
  • Routers and Gateways: Used in routers and gateways to connect different network segments via Ethernet.
  • Ethernet-Enabled Devices: Any device requiring a 10/100 Base-T Ethernet connection.

Features:

  • 10/100 Base-T Compatibility: Supports both 10 Mbps and 100 Mbps Ethernet data rates.
  • Through-Hole Mounting: Designed for through-hole mounting on printed circuit boards (PCBs).
  • Single Port: Provides connectivity for a single Ethernet port.
  • Signal Isolation: Provides electrical isolation between the Ethernet PHY and the network cable, protecting sensitive circuitry.
  • Impedance Matching: Matches the impedance of the Ethernet PHY to the impedance of the network cable, minimizing signal reflections.

Benefits:

  • Reliable Ethernet Connection: Ensures a stable and reliable Ethernet connection by providing signal isolation and impedance matching.
  • Protection for Sensitive Circuitry: Protects the Ethernet PHY from voltage spikes and other electrical disturbances.
  • Simplified PCB Design: Simplifies PCB layout by integrating the necessary transformer functions into a single module.

Additional Details:

The T8008QNL typically operates with a voltage of 3.3V or 5V and has a turns ratio that is optimized for 10/100 Base-T Ethernet applications. It is designed to meet the IEEE 802.3 standards for Ethernet. The operating temperature range is typically -40°C to +85°C. Correct pinout and proper connection to the Ethernet PHY are crucial for proper operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.5142 $69.0852
13+ $9.4479 $122.8227
19+ $9.1522 $173.8918
27+ $8.8565 $239.1255
34+ $8.5620 $291.1080
46+ $7.6761 $353.1006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess