EN
  • EN
  • DE

W3039

Part No W3039
Manufacturer Pulse A Technitrol Company
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SMD
Manufacturer Pulse A Technitrol Company
Manufacturer Homepage www.pulseeng.com
Win Source Part Number 757993-W3039
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W3039 CAD Model

Description

The W3039 is a surface mount common mode choke designed and manufactured by Pulse A Technitrol Company. Common mode chokes are used to suppress common mode noise in electronic circuits, improving signal integrity and reducing electromagnetic interference (EMI).

Applications

  • USB interfaces: Filters noise on USB data lines for reliable communication.
  • Ethernet networks: Reduces EMI and improves signal quality in Ethernet connections.
  • CAN bus systems: Suppresses noise in automotive CAN bus networks.
  • Power line filtering: Filters common mode noise on power lines.
  • Audio circuits: Reduces noise in audio signals for clearer sound quality.

Features

  • Surface mount package: Allows for easy assembly on printed circuit boards.
  • High common mode impedance: Effectively suppresses common mode noise.
  • Low differential mode impedance: Minimally affects differential signals.
  • Compact size: Saves space on the circuit board.
  • Wide operating frequency range: Suitable for various applications.
  • High current capacity: Can handle significant current without saturation.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Improved signal integrity: Reduces noise and distortion in signals.
  • Reduced EMI: Minimizes electromagnetic interference.
  • Enhanced system reliability: Prevents noise from disrupting system operation.
  • Simplified design: Easy to integrate into existing circuits.
  • Cost-effective solution: Provides effective noise suppression at a reasonable cost.
  • Increased data transmission speed: Enables faster and more reliable data transfer.
  • Compliance with regulatory standards: Helps meet EMI/EMC requirements.

Additional Details

The W3039 is typically characterized by its inductance value, DC resistance, and rated current. The inductance is usually specified in microhenries (µH), and the DC resistance is usually very low (in the milliohm range) to minimize signal loss. The rated current indicates the maximum current the choke can handle without saturating and losing its effectiveness. Common specifications also include the common mode and differential mode impedance at various frequencies. The operating temperature range is another important factor to consider for reliable operation in different environments. It is often used in conjunction with other filtering components like capacitors to create a comprehensive EMI filter.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess