EN
  • EN
  • DE

H0019NLT

Part No H0019NLT
Manufacturer Pulse
Catalog Pulse Transformers
Description MODULE MAGNETIC LAN 1:1 10/100 / Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Reel package
Transformer Type Isolation and Data Interface (Encapsulated)
Mounting SMD
Dimension 0.500" L x 0.280" W (12.70mm x 7.11mm)
Height - Seated (Maximum) 0.078" (1.98mm)
Weight 0.01 oz (0.28g)
Win Source Part Number 775480-H0019NLT
Popularity Medium
Supply and Demand Status Balance
Family Name H0019
Introduction Date November 02, 2011
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian H0019NLT CAD Model

Description

The H0019NLT is a surface mount, single-port Gigabit Ethernet transformer module manufactured by Pulse Electronics. It is designed to provide isolation and common mode rejection for Gigabit Ethernet applications.

Applications:

  • Gigabit Ethernet (1000Base-T) interfaces
  • Network interface cards (NICs)
  • Routers and switches
  • Motherboards
  • Industrial Ethernet equipment

Features:

  • Surface mount package
  • Single port configuration
  • Compliant with IEEE 802.3ab standard
  • Operating temperature range: 0°C to +70°C
  • Isolation voltage: 1500 Vrms
  • RoHS compliant

Benefits:

  • Provides galvanic isolation between the PHY and the Ethernet network, protecting sensitive components.
  • Reduces common mode noise, improving signal integrity and reducing EMI.
  • Surface mount design allows for automated assembly and efficient use of board space.
  • Complies with Gigabit Ethernet standards for reliable performance.
  • Ensures compatibility with a wide range of Gigabit Ethernet devices.

Additional Details:

The H0019NLT is a key component in Gigabit Ethernet interfaces, providing essential isolation and noise filtering. This transformer is designed to meet the demanding requirements of the IEEE 802.3ab standard, ensuring reliable and high-speed data transmission. Its surface mount package makes it easy to integrate into modern electronic designs. The H0019NLT is commonly used in applications where high-performance Gigabit Ethernet connectivity is crucial, such as networking equipment, servers, and industrial automation systems.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 254 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess