EN
  • EN
  • DE

H6062T

Part No H6062T
Manufacturer Pulse
Catalog OEM Parts (F - I)
Description Telecom Transformer 1: 1/1: 1 24Term. Gull Wing SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Surface Mount
RoHS Compliant
Win Source Part Number 983323-H6062T
Categories OEM Parts(F-I)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H6062T CAD Model

Description

The Pulse H6062T is a high-performance, surface-mount Ethernet transformer designed for 10/100Base-TX applications. This transformer provides the necessary electrical isolation and signal balancing required for reliable data transmission in Ethernet networks. Its compact size and robust construction make it suitable for various networking devices.

Applications:

  • Network Interface Cards (NICs): Used in desktop and server NICs to provide Ethernet connectivity.
  • Motherboards: Integrated into motherboard designs to support onboard Ethernet ports.
  • Routers and Switches: Employed in routers and switches to isolate and balance signals between ports.
  • Embedded Systems: Found in embedded systems requiring Ethernet connectivity, such as industrial controllers and IoT devices.
  • Media Converters: Used in media converters to adapt between different Ethernet standards.

Features:

  • Compliance: Meets IEEE 802.3 standards for 10/100Base-TX Ethernet.
  • Isolation Voltage: Provides high isolation voltage to protect against electrical surges and noise.
  • Surface Mount Technology (SMT): Designed for automated SMT assembly, simplifying manufacturing processes.
  • Compact Size: Small footprint allows for high-density PCB designs.
  • Operating Temperature Range: Wide operating temperature range ensures reliable performance in various environments.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Reliable Ethernet Connectivity: Ensures stable and dependable data transmission in 10/100Base-TX networks.
  • Enhanced Protection: High isolation voltage protects sensitive electronic components from electrical damage.
  • Simplified Manufacturing: SMT design facilitates automated assembly, reducing manufacturing costs.
  • Space Saving: Compact size allows for integration into small and densely populated PCBs.
  • Versatile Application: Suitable for a wide range of Ethernet networking applications.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details:

The Pulse H6062T Ethernet transformer is designed for optimal performance and reliability. It features a robust construction to withstand demanding operating conditions. The transformer's electrical characteristics are carefully engineered to provide excellent signal integrity and minimize signal loss. It is commonly used in networking devices that require high-speed data transmission and reliable electrical isolation. The part is often used with PHY transceivers from multiple vendors. Its industry-standard footprint simplifies PCB layout and assembly. The transformer is designed to meet or exceed the requirements of various regulatory standards.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Harris Corporation
Need more? Email Us
Panasonic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess