The HM5165NL is a high performance, surface mount power inductor produced by Pulse Electronics. It is designed to be utilized in various power conversion applications, offering a blend of high efficiency, compact size, and reliable performance.
Applications
- DC-DC converters
- Voltage regulators
- Power supplies for portable devices
- Filtering circuits
- Buck, boost, and buck-boost converters
Features
- Surface Mount Technology (SMT) compatibility
- High saturation current
- Low DC resistance (DCR)
- Shielded construction for low EMI
- Operating temperature range: -40°C to +125°C
Benefits
- Increased power conversion efficiency
- Reduced board space requirements
- Improved thermal management
- Minimized electromagnetic interference
- Enhanced reliability in harsh environments
Additional Details
The HM5165NL power inductor features a ferrite core material that ensures stable inductance over temperature. Its shielded construction minimizes electromagnetic interference, making it suitable for noise-sensitive applications. The low DC resistance reduces power losses, contributing to higher overall system efficiency. Detailed specifications, including inductance values, saturation current, and DCR can be found in the product datasheet. It complies with RoHS standards. It is suitable for high-frequency power conversion.