EN
  • EN
  • DE

HMU2129NLT

Part No HMU2129NLT
Manufacturer Pulse
Catalog OEM Parts (F - I)
Description Audio Transformers / Signal Transformers XFMR-CMC DUAL 1CT: 1CT, SMT TR NPB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063270-HMU2129NLT
Categories OEM Parts(F-I)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMU2129NLT CAD Model

Description

The Pulse HMU2129NLT is a surface mount power inductor designed for high-efficiency DC-DC converters and power management applications. It features a shielded construction to minimize electromagnetic interference (EMI) and offers excellent current handling capabilities and low DC resistance, making it suitable for high-current power supply designs. This inductor is engineered to provide stable and reliable performance in demanding power electronic systems.

Applications

  • DC-DC converters: Used in buck, boost, and buck-boost converters for voltage regulation.
  • Power supplies: Provides energy storage and filtering in power supply circuits.
  • Laptop computers: Employed in voltage regulators and power management circuits.
  • Portable devices: Used in battery chargers, power amplifiers, and LED drivers.
  • Industrial equipment: Provides power conversion and filtering in industrial control systems.

Features

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • High current handling: Capable of withstanding high current levels without saturation.
  • Low DC resistance (DCR): Reduces power losses and improves efficiency.
  • Small size: Allows for compact and space-saving designs on PCBs.
  • Surface mount design: Facilitates easy integration into automated assembly processes.

Benefits

  • Reduced EMI: Minimizes electromagnetic emissions, helping to meet regulatory compliance requirements.
  • Improved efficiency: Minimizes power losses and improves overall system efficiency.
  • Stable performance: Provides consistent performance under varying load conditions.
  • Compact design: Allows for smaller and lighter electronic devices.
  • Reliable operation: Provides consistent performance over a wide range of operating conditions.

Additional Details

The HMU2129NLT typically has inductance values in the range of microhenries (μH), with current ratings that can exceed several amperes. Its low DCR contributes to minimizing power dissipation and improving the overall efficiency of the power converter. The component is designed for reflow soldering and is lead-free and RoHS compliant. It typically uses a ferrite core. The specific inductance value, current rating, and DCR should be verified with the manufacturer's datasheet. The operating temperature range is usually -40°C to +125°C.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess