EN
  • EN
  • DE

P15L100Q

Part No P15L100Q
Manufacturer Pulse
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006835-P15L100Q
Categories OEM Parts(O-R)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P15L100Q CAD Model

Description

The P15L100Q is a high-performance common mode choke designed and manufactured by Pulse Electronics. This component is engineered to suppress common mode noise in various electronic applications, contributing to improved signal integrity and reduced electromagnetic interference (EMI). It is particularly well-suited for applications where compliance with stringent EMI/RFI standards is required.

Applications:

  • Networking Equipment: Used in Ethernet interfaces (e.g., 10/100/1000Base-T) to reduce common mode noise and improve signal quality.
  • Power Supplies: Employed in power supply circuits to suppress noise generated by switching regulators and improve overall system performance.
  • USB Interfaces: Used in USB data lines to filter out common mode noise and ensure reliable data transmission.
  • CAN Bus Systems: Integrated into CAN bus communication lines to minimize noise and enhance the robustness of the communication network.
  • Industrial Automation: Utilized in industrial control systems to mitigate noise and improve the reliability of data transmission and signal processing.

Features:

  • High Common Mode Attenuation: Provides significant attenuation of common mode noise across a wide frequency range.
  • Low Differential Mode Insertion Loss: Minimizes signal degradation in differential mode signals, ensuring signal integrity.
  • Compact Size: Designed for space-constrained applications, offering a small footprint without compromising performance.
  • High Impedance: High impedance characteristic to effectively block common mode current flow.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental safety.

Benefits:

  • Improved Signal Integrity: Reduces common mode noise, leading to cleaner signals and improved data transmission accuracy.
  • Reduced EMI/RFI: Suppresses electromagnetic interference, contributing to compliance with regulatory standards.
  • Enhanced System Performance: Improves the overall performance and reliability of electronic systems by minimizing noise.
  • Increased Stability: Protects sensitive circuits from noise-induced instability.
  • Compliance: Aids in meeting regulatory compliance requirements for electromagnetic compatibility (EMC).

Additional Details:

The P15L100Q typically features a ferrite core material optimized for high permeability and low core loss. It is available in surface mount packages for automated assembly. Key specifications often include inductance values, DCR (DC resistance), and rated current. It is crucial to consult the manufacturer's datasheet for precise specifications and recommended operating conditions. The choke's construction and materials are designed to ensure stable performance over a wide temperature range.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess