EN
  • EN
  • DE

P25Q32H-SSH-IT

Part No P25Q32H-SSH-IT
Manufacturer Puya Semiconductor (Shanghai) Co., Ltd.
Catalog NOR Flash
Description 32Mbit 2.3V~3.6V 120MHz SPI SOIC-8 Memory (ICs) RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOIC-8
Memory Size 32Mbit
Voltage - Supply 2.3V~3.6V
Operating Temperature -40℃~+85℃
Program / Erase Cycles 100,000 cycles
Clock Frequency 120MHz
Features Write enable latch;Power-on reset;Hardware write protection;Software write protection;Absolute write protection
Data Retention - TDR (Year) 20 Years
Block Erase Time(tBE) 10ms@(32KB)
Write Cycle Time(tWC) 8ms
Page Programming Time (Tpp) 2ms
Standby Supply Current 10uA
Interface SPI
Ultra Librarian 3D Model Ultra Librarian P25Q32H-SSH-IT CAD Model

Description

Description

The 0402B473K100NT is a compact multi-layer ceramic capacitor featuring a capacitance of 47nF and a voltage rating of 10V. Designed to fit in a 0402 package, this capacitor is renowned for its low profile and exceptional reliability in a wide range of electronic applications.

Features and Benefits

  • Compact 0402 package: Saves space on PCBs.
  • 47nF capacitance: Ideal for decoupling and smoothing tasks.
  • 10V voltage rating: Suitable for low-voltage circuits.
  • High reliability: Ensures long operational life.
  • Temperature stability: Performs consistently under varying thermal conditions.

Applications

  • Mobile devices and wearable electronics
  • Consumer electronics
  • Telecommunication systems
  • Audio and video equipment
  • Power management circuits

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT CFI 48TSOPI
Lowest to $7.4400
Micron Technology Inc.
IC FLASH 4MBIT SPI 50MHZ 8SO
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 256MBIT SPI/QUAD
Lowest to $5.0671
Greenliant
NOR Flash 64K X 8 70ns
Need more? Email Us
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Macronix
IC FLASH 512MBIT SPI/QU 24CSPBGA
Lowest to $98.0895
Microchip Technology
NOR Flash Memory
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT CFI 48TSOPI
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2.3V~3.6V 16Mbit 133MHz SPI SOP-8 Memory (ICs) RoHS
Lowest to $0.3900

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4106 $51.3250
300+ $0.3369 $101.0700
460+ $0.3264 $150.1440
635+ $0.3158 $200.5330
820+ $0.3053 $250.3460
1,100+ $0.2737 $301.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,805 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess