EN
  • EN
  • DE

ACT8310NHADJ-T

Part No ACT8310NHADJ-T
Manufacturer Qorvo US Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC to DC Converter Step-Down 1.35MHz 1.5A 8-Pin TDFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042607-ACT8310NHADJ-T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACT8310NHADJ-T CAD Model

Description

The ACT8310NHADJ-T is a highly integrated Power Management IC (PMIC) from Qorvo US Inc., designed for a variety of portable and battery-powered applications. This PMIC combines both linear (LDO) and switching regulators to provide efficient power management and voltage regulation.

Applications:

  • Smartphones and Tablets: Powering various subsystems like processors, displays, and memory.
  • Wearable Devices: Including smartwatches, fitness trackers, and other battery-powered wearables.
  • Portable Media Players: Providing efficient power to audio and video processing components.
  • IoT Devices: Powering sensors, communication modules, and microcontrollers in IoT applications.
  • Handheld Gaming Consoles: Managing power distribution to the display, processor, and peripherals.

Features:

  • Integrated LDO and Switching Regulators: Combines the benefits of both linear and switching regulation for optimal efficiency and performance.
  • Adjustable Output Voltage: Allows for flexible voltage configuration to meet different system requirements.
  • High Efficiency: Minimizes power loss and extends battery life in portable applications.
  • Over-Voltage Protection (OVP): Protects the device and connected components from voltage surges.
  • Over-Current Protection (OCP): Prevents damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the device in case of overheating to prevent damage.
  • Compact Package: Suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption and prolongs battery life.
  • Reduced System Size: Integration of multiple regulators minimizes the number of external components.
  • Improved System Reliability: Comprehensive protection features enhance system robustness and prevent damage.
  • Simplified Design: Integrated functionality simplifies the power management design process.
  • Flexibility: Adjustable output voltage allows for use in a wide range of applications.

Additional Details:

The ACT8310NHADJ-T typically requires a few external components, such as inductors and capacitors, for proper operation. The specific values of these components depend on the desired output voltage and current requirements. Consult the manufacturer's datasheet for detailed specifications, application circuits, and layout recommendations. This PMIC also incorporates features like soft-start to minimize inrush current and ensure stable operation during startup. The switching regulator operates at a high frequency, allowing for the use of smaller external components.

The adjustable output voltage feature provides flexibility in adapting to different load requirements. The integrated protection features, including OVP, OCP, and thermal shutdown, ensure safe and reliable operation even under fault conditions. This PMIC is an ideal choice for applications requiring high efficiency, compact size, and robust protection.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess