EN
  • EN
  • DE

ACT8937QJ11C-T

Part No ACT8937QJ11C-T
Manufacturer Qorvo US Inc.
Catalog PMIC - Power Management - Specialized
Description IC PMU MULTIFUNCTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Qorvo US Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809223-ACT8937QJ11C-T
Ultra Librarian 3D Model Ultra Librarian ACT8937QJ11C-T CAD Model

Description

The ACT8937QJ11C-T is a highly integrated PMIC (Power Management Integrated Circuit) from Qorvo, designed for a variety of applications requiring efficient and reliable power management. It's a specialized PMIC optimized for specific system requirements.

Applications

  • Wearable Devices: Smartwatches, fitness trackers, and other portable devices.
  • IoT Devices: Sensors, trackers, and other connected devices.
  • Mobile Devices: Smartphones, tablets, and portable media players.
  • Automotive Applications: Telematics, infotainment, and driver-assistance systems.
  • Industrial Applications: Powering various industrial sensors, control systems, and data loggers.

Features

  • High Efficiency: Integrated DC-DC converters with high efficiency for optimal power utilization.
  • Multiple Outputs: Provides multiple regulated voltage outputs to power different system components.
  • Programmability: Configurable voltage and current settings for flexibility and customization.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Protection Features: Overvoltage, overcurrent, and thermal protection mechanisms for robust operation.
  • Compact Package: Available in a small form factor for space-constrained applications.
  • I2C Interface: Enables easy communication and control via I2C protocol.
  • Load Transient Response: Excellent load transient response for stable output voltage regulation.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current maximize battery life in portable devices.
  • Reduced Component Count: Integration of multiple power management functions reduces the need for external components.
  • System Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Design Flexibility: Programmable settings allow for easy adaptation to different system requirements.
  • Simplified Design: Easy to integrate and configure, reducing development time and effort.

Additional Details

The ACT8937QJ11C-T operates with a wide input voltage range. It features multiple buck converters and LDO regulators to supply different voltage rails required by a system. It often includes features like dynamic voltage scaling (DVS) for further power optimization. Specific technical specs such as input voltage range, output voltage/current capabilities, switching frequency, and thermal resistance can be found in the product datasheet. The package is typically a small QFN (Quad Flat No-Leads) package. It is designed to meet stringent automotive requirements, and is often AEC-Q100 qualified.

Design support tools like evaluation boards, application notes and reference designs are usually available to aid in the design process.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,135 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess