EN
  • EN
  • DE

QM26001

Part No QM26001
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Description RF Filter, BAW, Multiplexer, 19 Pin, 2.6 x 3.2 leadless SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1165745-QM26001
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QM26001 CAD Model

Description

The QM26001 is a GaAs pHEMT (pseudomorphic High Electron Mobility Transistor) manufactured by Qorvo US Inc. It's designed for use in various RF (Radio Frequency) applications, primarily as a low-noise amplifier (LNA) in receiver front-ends. This transistor is known for its high gain, low noise figure, and excellent linearity.

Applications

  • Cellular base stations: Used in receiver front-ends to amplify weak signals and improve sensitivity.
  • Satellite communications: Employed in LNBs (Low Noise Block downconverters) to amplify signals from the satellite.
  • Wireless infrastructure: Implemented in wireless repeaters and other communication equipment.
  • Radar systems: Used in receiver front-ends to amplify weak radar signals.
  • Test and measurement equipment: Employed in spectrum analyzers and other RF instruments.

Features

  • High gain: Provides significant signal amplification.
  • Low noise figure: Minimizes added noise, improving receiver sensitivity.
  • Excellent linearity: Maintains signal integrity and reduces distortion.
  • High operating frequency: Suitable for use in a wide range of RF applications.
  • Small package size: Allows for use in compact designs.

Benefits

  • Improved receiver sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Increased signal strength: High gain provides stronger signals for improved communication range.
  • Reduced distortion: Excellent linearity minimizes signal degradation.
  • Enhanced system performance: Improved receiver performance leads to better overall system performance.

Additional Details

The QM26001 is typically biased with a positive drain voltage and a negative gate voltage. Its performance is highly dependent on the bias conditions and the external matching network. The device's datasheet provides detailed information on bias requirements, S-parameters, and noise parameters. Proper impedance matching is crucial for achieving optimal gain and noise figure.

When using the QM26001, it is important to follow Qorvo's recommendations for PCB layout and component selection. RF circuits are sensitive to parasitic effects, so careful attention must be paid to grounding, shielding, and signal routing. The datasheet also provides information on handling and ESD precautions to prevent damage to the device.

You May Also Be Interested in

Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Analog Devices Inc.
Need more? Email Us
PLX
Need more? Email Us
NEC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Intel
Need more? Email Us
QSI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess