The RF1648SR is a high-power, high-efficiency power amplifier module designed by Qorvo. It is primarily intended for use in wireless infrastructure applications, providing robust and reliable amplification for communication signals in cellular base stations and other wireless systems. This module offers excellent linearity and gain, making it suitable for demanding modulation schemes and high data rates.
Applications
- Cellular base stations
- Wireless infrastructure
- Repeaters
- Public safety radio systems
- Test and measurement equipment
- General purpose RF amplification
Features
- High power output: Typically +37 dBm
- High efficiency: Typically 45%
- Wide operating frequency range
- High gain
- Excellent linearity
- Compact module size
- Integrated input and output matching
- Internal temperature compensation
Benefits
- Provides high power output for extended signal range and coverage.
- High efficiency reduces power consumption and operating costs.
- Wide operating frequency range supports various wireless communication standards.
- Excellent linearity ensures minimal signal distortion and high data throughput.
- Compact size allows for easy integration into space-constrained systems.
- Integrated matching simplifies design and reduces external component count.
- Internal temperature compensation ensures stable performance over a wide temperature range.
Additional Details
The RF1648SR typically requires a 5V supply voltage. It is designed for optimal performance with specific modulation schemes used in modern wireless communication systems, such as LTE and 5G. The device's robust design ensures reliable operation in harsh environments. Proper heat sinking is essential for maintaining device performance and reliability. The module is typically packaged in a surface-mount configuration for ease of assembly. Qorvo provides comprehensive application notes and support documentation to assist with the integration of the RF1648SR into various systems.