The RF5422 is a highly integrated Front-End Module (FEM) designed for Wi-Fi 6 (802.11ax) and Wi-Fi 6E applications operating in the 5 GHz to 7.125 GHz frequency range. Manufactured by Qorvo, it combines a high-performance Power Amplifier (PA), Low Noise Amplifier (LNA), and SPDT switch into a single, compact package. This FEM significantly simplifies the design and reduces the size of Wi-Fi systems.
Applications:
- Wi-Fi 6 (802.11ax) routers and access points
- Wi-Fi 6E routers and access points
- Wireless repeaters and extenders
- IoT devices with Wi-Fi connectivity
- Mobile devices (smartphones, tablets)
- Wireless gaming devices
Features:
- Integrated Power Amplifier (PA)
- Integrated Low Noise Amplifier (LNA) with bypass mode
- Integrated SPDT switch
- 5 GHz to 7.125 GHz frequency range
- Supports Wi-Fi 6 (802.11ax) and Wi-Fi 6E standards
- Compact package size
- High linearity for improved signal quality
- Low noise figure for enhanced sensitivity
Benefits:
- Simplified Wi-Fi system design
- Reduced board space requirements
- Improved Wi-Fi performance (range, data rates)
- Lower power consumption
- Increased system reliability
- Faster time-to-market
Additional Details:
The RF5422's integrated PA provides high output power, enabling extended Wi-Fi range. The LNA with bypass mode enhances receiver sensitivity, allowing for better signal reception in challenging environments. The SPDT switch facilitates transmit/receive switching. The module is designed to meet the stringent requirements of Wi-Fi 6 and Wi-Fi 6E standards, ensuring seamless interoperability with other Wi-Fi devices. Its compact package size makes it suitable for space-constrained applications. The RF5422 is typically controlled via a serial interface, such as SPI, allowing for easy configuration and monitoring. The integration of multiple components into a single module reduces component count and simplifies assembly, leading to lower manufacturing costs and improved system reliability. The module is designed for optimal performance with a 3.3V supply voltage. The RF5422 also offers features such as output power control and bias current adjustment for fine-tuning the performance of the Wi-Fi system.