EN
  • EN
  • DE

RFAM3620BTR7

Part No RFAM3620BTR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Catv, Edgeqam, Mcm, 1.2GHZ, 36DB, 250PCS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990540-RFAM3620BTR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFAM3620BTR7 CAD Model

Description

The RFAM3620BTR7 from Qorvo is a high-performance Front-End Module (FEM) designed for Wi-Fi applications in the 2.4 GHz band. It integrates a power amplifier (PA), low noise amplifier (LNA) with bypass, and a transmit/receive switch into a single compact package. This FEM is engineered to enhance the range and performance of Wi-Fi devices while minimizing board space.

Applications:

  • Wireless Routers: Used to amplify the Wi-Fi signal, extending the coverage area of home and office wireless networks.
  • Wireless Access Points: Integrated into access points to improve signal strength and reliability for a greater number of connected devices.
  • IoT Devices: Employed in IoT devices requiring robust Wi-Fi connectivity, such as smart home hubs, security cameras, and industrial sensors.
  • Mobile Devices: Found in smartphones, tablets, and laptops to enhance Wi-Fi performance and range.
  • Gaming Consoles: Implemented in gaming consoles to provide a stable and reliable Wi-Fi connection for online gaming.

Features:

  • Integrated PA, LNA, and Switch: Combines multiple functions into a single module, reducing board space and component count.
  • High Transmit Power: Provides a high transmit power output, improving signal strength and range.
  • Low Noise Figure: Offers a low noise figure for the LNA, enhancing receiver sensitivity and performance.
  • Compact Package: Comes in a small form factor package, suitable for space-constrained applications.
  • High Gain: Delivers a high gain for both transmit and receive paths, improving overall system performance.

Benefits:

  • Extended Wi-Fi Range: The high transmit power and low noise figure enable a wider Wi-Fi coverage area.
  • Improved Signal Quality: Enhances signal strength and reduces noise, leading to a more reliable Wi-Fi connection.
  • Reduced Board Space: The integrated design minimizes the required board space, allowing for smaller and more compact devices.
  • Simplified Design: Simplifies the design process by integrating multiple components into a single module.
  • Enhanced Battery Life: Optimized for low power consumption, extending the battery life of portable devices.

The RFAM3620BTR7 operates in the 2.4 GHz frequency band and supports various Wi-Fi standards, including IEEE 802.11b/g/n. It is designed to meet the stringent requirements of modern Wi-Fi applications, providing a reliable and high-performance solution. Its integrated design and optimized performance make it an ideal choice for a wide range of wireless devices, ensuring a stable and robust Wi-Fi connection. The operating voltage typically ranges from 3.0V to 5.0V, and it features built-in protection against electrostatic discharge (ESD), enhancing its reliability in harsh environments.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.2902 $83.2902
2+ $80.6874 $161.3748
3+ $78.0846 $234.2538
4+ $75.4817 $301.9268
6+ $67.6733 $406.0398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,188 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess