EN
  • EN
  • DE

TGA2533-XCC500-SM TR

Part No TGA2533-XCC500-SM TR
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001165-TGA2533-XCC500-SM TR
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TGA2533-XCC500-SM TR CAD Model

Description

The TGA2533-XCC500-SM TR is a high-power gallium nitride (GaN) transistor manufactured by Qorvo US Inc. It is designed for use in radar, communication, and industrial applications requiring high efficiency, high gain, and high reliability at microwave frequencies. The 'TR' suffix indicates it is supplied in tape and reel packaging.

Applications:

  • Radar Systems: Used in radar transmitters for generating high-power pulses.
  • Communication Systems: Employed in base stations and satellite communications for signal amplification.
  • Electronic Warfare: Applicable in jamming systems and other electronic warfare applications.
  • Test and Measurement Equipment: Used in signal generators and power amplifiers for testing and measurement.
  • Industrial Heating: Utilized in solid-state microwave generators for industrial heating applications.

Features:

  • High Output Power: Delivers high power output for demanding applications.
  • High Gain: Provides significant signal amplification.
  • High Efficiency: Converts DC power to RF power efficiently.
  • GaN Technology: Offers superior performance compared to silicon-based transistors.
  • Surface Mount Package: Easy to integrate into printed circuit boards.

Benefits:

  • Extended Range: High output power enables longer communication and radar ranges.
  • Reduced Power Consumption: High efficiency minimizes power consumption and heat generation.
  • Improved System Performance: GaN technology provides superior performance characteristics.
  • Simplified System Design: Easy to integrate into existing systems due to its compact size and high performance.
  • Increased System Reliability: GaN technology provides robust and stable performance over a wide range of operating conditions.

Additional Details:

The TGA2533-XCC500-SM TR is typically supplied in a surface-mount package. Key specifications include its operating frequency range, output power, gain, efficiency, and supply voltage. Proper biasing and impedance matching are critical for optimal performance. Thermal management is also crucial due to the high power dissipation. Consult the datasheet for detailed electrical and mechanical characteristics and thermal management guidelines. The device requires careful attention to RF grounding and bypassing to avoid oscillations and ensure stable operation.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TE Connectivity
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
TDK Corporation
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess