EN
  • EN
  • DE

TGA2576-2-FL

Part No TGA2576-2-FL
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Amplifier, 2.5- 6 GHz, 40 W, 29 dB, Flange Package, GaN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990885-TGA2576-2-FL
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TGA2576-2-FL CAD Model

Description

The TGA2576-2-FL is a high-power GaN (Gallium Nitride) MMIC (Monolithic Microwave Integrated Circuit) amplifier manufactured by Qorvo US Inc. This amplifier is designed for use in radar systems, communication systems, and other high-frequency applications. It delivers high power, high efficiency, and high gain over a wide bandwidth. The GaN technology enables high-performance operation at high frequencies and high temperatures.

Applications:

  • Radar systems
  • Communication systems
  • Electronic warfare (EW)
  • Test and measurement equipment
  • Satellite communications
  • Jamming systems

Features:

  • High output power
  • High gain
  • Wide bandwidth
  • High efficiency
  • GaN MMIC technology
  • Compact size
  • Internally matched

Benefits:

  • Improved system performance with high power and high gain
  • Wideband operation for flexible application
  • High efficiency reduces power consumption
  • Compact size for space-constrained applications
  • Robust and reliable performance
  • Simplified system design with internally matched inputs and outputs

Additional Details:

The TGA2576-2-FL GaN MMIC amplifier is designed to provide high performance in demanding RF applications. The GaN technology enables high power density and high efficiency, making it suitable for high-power amplifier applications. The wide bandwidth allows for operation over a wide range of frequencies. The amplifier is internally matched to 50 ohms, simplifying system integration. The compact size allows for easy integration into space-constrained applications.

The amplifier is typically used in the transmit chain of radar and communication systems to boost the signal power. Proper heat sinking and biasing are essential to ensure reliable operation. The TGA2576-2-FL provides a high-performance and reliable amplification solution for various RF applications. This amplifier offers excellent linearity and gain flatness over its operating frequency range. It is designed for demanding applications requiring robust and high-performance amplification.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,060.9299 $1,060.9299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess