EN
  • EN
  • DE

TQC9307

Part No TQC9307
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Amplifier, Digital Variable Gain, 3.3 - 3.8 GHz, 23 dBm, 13.3 dB w/shutdown function
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101166-TQC9307
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TQC9307 CAD Model

Description

The TQC9307 is a high-performance bandpass filter manufactured by Qorvo US Inc. It is designed for use in various wireless communication systems, providing excellent selectivity and low insertion loss. This filter is optimized to reject unwanted signals while allowing desired frequencies to pass through with minimal attenuation.

Applications:

  • Cellular Base Stations: Used to filter signals in base station receivers and transmitters.
  • Wireless Repeaters: Integrated into repeaters to improve signal quality and reduce interference.
  • Satellite Communication Systems: Employed in satellite transceivers for signal conditioning and filtering.
  • Military Communication Equipment: Utilized in military radios and communication systems for enhanced performance.
  • Test and Measurement Instruments: Incorporated into spectrum analyzers and signal generators for precise signal filtering.

Features:

  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides excellent rejection of out-of-band signals.
  • Compact Surface Mount Package: Enables easy integration into space-constrained applications.
  • Wide Operating Temperature Range: Ensures reliable performance in various environmental conditions.
  • Excellent Group Delay Characteristics: Maintains signal integrity and minimizes distortion.

Benefits:

  • Improved Signal Quality: Enhances the signal-to-noise ratio by filtering out unwanted signals.
  • Increased System Performance: Optimizes system performance by reducing interference and improving signal clarity.
  • Enhanced Network Capacity: Allows for more efficient use of available bandwidth.
  • Reduced Power Consumption: Minimizes signal loss, leading to lower power consumption.
  • Simplified System Design: Provides a compact and easy-to-integrate solution for signal filtering.

The TQC9307 is a crucial component in wireless communication systems where precise signal filtering is required. Its low insertion loss and high attenuation characteristics ensure optimal signal quality and performance. The compact surface mount package facilitates easy integration into modern electronic designs. The wide operating temperature range guarantees reliable operation in diverse environments. By reducing interference and minimizing signal loss, the TQC9307 contributes to enhanced system performance, increased network capacity, and improved overall efficiency.

Additional Details: Refer to the manufacturer's datasheet for detailed specifications, including frequency range, insertion loss, attenuation, and operating temperature range. Proper impedance matching and circuit design are essential for achieving optimal filter performance.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess