EN
  • EN
  • DE

VCO793-1500TY

Part No VCO793-1500TY
Manufacturer Qorvo US Inc.
Catalog Custom Parts (U - Z)
Description VCO, 1000 to 2000 MHz, 0.5 to 20V Tuning, 7 dBm, 12 V Supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226370-VCO793-1500TY
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCO793-1500TY CAD Model

Description

The VCO793-1500TY is a Voltage Controlled Oscillator (VCO) manufactured by Qorvo US Inc. Qorvo specializes in radio frequency (RF) solutions and high-performance components. A VCO is an electronic oscillator whose oscillation frequency is controlled by a voltage input.

Applications:

  • Wireless Communication Systems: Used in cellular base stations, wireless routers, and other wireless communication devices to generate carrier frequencies.
  • Satellite Communication: Used in satellite transceivers for frequency generation and control.
  • Test and Measurement Equipment: Found in signal generators, spectrum analyzers, and other test and measurement equipment for generating precise frequencies.
  • Radar Systems: Used in radar systems for generating the transmitted and received signals.
  • Frequency Synthesizers: Used as a key component in frequency synthesizers for generating a wide range of frequencies.

Features:

  • Voltage Controlled Oscillator: The output frequency is controlled by an applied voltage.
  • 1500 MHz (Approximate): Operates around 1500 MHz, but the exact range will be specified in the datasheet.
  • Low Phase Noise: Designed for low phase noise, ensuring clean and stable frequency output.
  • Wide Tuning Range: Offers a wide tuning range, allowing for flexible frequency control.
  • Small Size: Typically packaged in a small surface-mount package for easy integration.
  • Stable Frequency Output: Provides a stable and reliable frequency output over a range of operating conditions.

Benefits:

  • Precise Frequency Control: Allows for precise control of the output frequency.
  • Stable Frequency Output: Provides a stable and reliable frequency output for demanding applications.
  • Compact Size: Small size allows for easy integration into various electronic systems.
  • Low Phase Noise: Minimizes unwanted noise and interference in the generated signal.

The VCO793-1500TY requires careful consideration of the tuning voltage range, output power, and phase noise specifications. Refer to the Qorvo US Inc. datasheet for detailed specifications, tuning characteristics, and application notes.

You May Also Be Interested in

Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Microchip Technology
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Zilog
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess