EN
  • EN
  • DE

CSRA67075DA01-CPSC-T

Part No CSRA67075DA01-CPSC-T
Manufacturer Qualcomm
Catalog RF Receivers
Description MAPX 6-SERIES 144LQFP  /  IC RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Qualcomm
Package Tray
Base Product Number CSRA67075
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names Q9432782
Standard Package 600
Win Source Part Number 1053536-CSRA67075DA01-CPSC-T
Ultra Librarian 3D Model Ultra Librarian CSRA67075DA01-CPSC-T CAD Model

Description

The Qualcomm CSRA67075DA01-CPSC-T is a highly integrated RF transceiver IC designed for Bluetooth audio applications. This transceiver provides a complete solution for wireless audio connectivity, incorporating Bluetooth 5.1 support, advanced audio processing capabilities, and a low-power architecture. It's engineered to deliver high-quality audio streaming and reliable communication in a variety of consumer and industrial applications.

Applications

  • Bluetooth headphones and headsets.
  • Wireless speakers and soundbars.
  • Automotive infotainment systems.
  • Wearable audio devices (e.g., smartwatches, fitness trackers).
  • IoT devices requiring Bluetooth audio connectivity.

Features

  • Bluetooth 5.1 Compliant: Supports the latest Bluetooth standard for improved range, speed, and reliability.
  • Integrated Audio Processing: Includes advanced audio codecs and DSP capabilities for enhanced audio quality.
  • Low-Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Multiple Audio Interfaces: Supports various audio input/output interfaces such as I2S, PCM, and analog audio.
  • Integrated Antenna: Features an integrated antenna for simplified system design and reduced board space.
  • Voice Assistant Support: Compatible with popular voice assistant platforms such as Google Assistant and Amazon Alexa.
  • Small Form Factor: Compact package size for easy integration into space-constrained devices.

Benefits

  • Superior Audio Quality: Delivers crystal-clear audio with minimal distortion and noise.
  • Extended Battery Life: Low-power design enables long-lasting operation in portable audio devices.
  • Simplified System Integration: Highly integrated features reduce the need for external components.
  • Robust Wireless Connectivity: Provides a stable and reliable Bluetooth connection.
  • Enhanced User Experience: Seamless integration with voice assistants for hands-free control.

Additional Details

The CSRA67075DA01-CPSC-T incorporates advanced power management features to optimize energy consumption based on usage patterns. It supports over-the-air (OTA) firmware updates, allowing for easy updates and feature enhancements. The transceiver is designed to meet stringent regulatory requirements for wireless devices. Comprehensive documentation, including datasheets, application notes, and software development kits, is available to assist developers in implementing the device in their applications. The Qualcomm CSRA67075DA01-CPSC-T is a versatile and high-performance RF transceiver IC that provides a comprehensive solution for Bluetooth audio applications.

You May Also Be Interested in

Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.3592
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $2.8443

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess