EN
  • EN
  • DE

MSM-6550-409CSP

Part No MSM-6550-409CSP
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831675-MSM-6550-409CSP
Ultra Librarian 3D Model Ultra Librarian MSM-6550-409CSP CAD Model

Description

The MSM-6550-409CSP is a Mobile Station Modem (MSM) chip from Qualcomm. It's a key component within mobile devices, responsible for managing cellular communication and other related functions. This particular variant is packaged in a 409-pin CSP (Chip Scale Package), designed for compact integration into smartphones, tablets, and other mobile platforms.

Applications

  • Smartphones: Core component enabling cellular connectivity (voice, data) in mobile phones.
  • Tablets: Facilitates cellular data communication in tablet devices.
  • Mobile Hotspots: Provides cellular internet access to multiple devices.
  • Embedded Systems: Used in various embedded systems that require cellular communication capabilities, such as IoT devices.
  • Automotive Telematics: Enables connectivity for vehicle tracking, emergency services, and infotainment.

Features

  • Cellular Connectivity: Supports various cellular standards (e.g., GSM, UMTS, LTE). Specific standards supported depend on the modem's configuration.
  • Baseband Processing: Handles the modulation and demodulation of radio signals.
  • Power Management: Integrates power management features to optimize battery life.
  • RF Interface: Connects to radio frequency (RF) components for transmitting and receiving signals.
  • Digital Signal Processing (DSP): Processes audio and data signals for communication.
  • Package: Chip Scale Package (CSP) with 409 pins for space-efficient design.

Benefits

  • Reliable Cellular Communication: Ensures stable and efficient cellular connectivity.
  • Compact Size: CSP package allows for integration into small form factor devices.
  • Power Efficiency: Optimized for low power consumption, extending battery life in mobile devices.
  • Integrated Functionality: Combines multiple functions into a single chip, simplifying system design.
  • Compatibility: Designed to work with Qualcomm's ecosystem of RF transceivers and other components.

Additional Details

The MSM-6550-409CSP likely integrates a variety of processors and memory components to handle the complex tasks involved in cellular communication. These may include ARM processors, digital signal processors (DSPs), and dedicated hardware accelerators for specific functions. The chip interfaces with the device's operating system and application processors to provide seamless connectivity for voice, data, and other cellular services. It is a crucial component in ensuring the mobile device can connect to cellular networks and provide various communication functionalities.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess