EN
  • EN
  • DE

MSM8226-0VV

Part No MSM8226-0VV
Manufacturer Qualcomm
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer QUALCOMM
Win Source Part Number 715463-MSM8226-0VV
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MSM8226-0VV CAD Model

Description

The Qualcomm MSM8226-0VV is a System on a Chip (SoC) designed for mobile devices. It integrates a quad-core ARM Cortex-A7 processor and an Adreno 305 GPU, providing a balance of performance and power efficiency. This SoC is typically found in smartphones and tablets targeting the mid-range market segment.

Applications

  • Smartphones
  • Tablets
  • Embedded systems requiring mobile connectivity
  • Portable gaming devices

Features

  • Quad-core ARM Cortex-A7 CPU: Provides sufficient processing power for everyday tasks and applications.
  • Adreno 305 GPU: Supports OpenGL ES 3.0 and OpenCL, enabling decent graphics performance for gaming and multimedia.
  • Integrated modem: Supports various cellular technologies, including LTE, HSPA+, and GSM.
  • Integrated Wi-Fi and Bluetooth: Enables wireless connectivity for networking and peripheral devices.
  • GPS: Supports satellite-based positioning for navigation and location-based services.
  • Camera support: Interfaces with image sensors and provides image processing capabilities.
  • Display support: Drives displays with resolutions up to 720p.

Benefits

  • Balanced performance: Offers a good compromise between processing power and energy consumption.
  • Seamless connectivity: Supports a wide range of cellular and wireless standards, ensuring reliable communication.
  • Enhanced multimedia experience: Delivers smooth graphics and video playback.
  • Improved user experience: Enables responsive user interfaces and smooth multitasking.
  • Reduced system cost: Integrates multiple functionalities into a single chip, reducing the overall bill of materials.

Technical Specifications

The MSM8226-0VV features a quad-core ARM Cortex-A7 CPU clocked at up to 1.2 GHz. It is manufactured using a 28nm process technology. The Adreno 305 GPU supports OpenGL ES 3.0, OpenCL, and DirectX 9.0c. The integrated modem supports LTE Cat 4, HSPA+, and GSM. The SoC also includes integrated Wi-Fi 802.11 b/g/n, Bluetooth 4.0, and GPS. It supports LPDDR2/3 memory.

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
Samsung
Lowest to $6.5223
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Xilinx Inc.
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess