EN
  • EN
  • DE

MSM8655

Part No MSM8655
Manufacturer Qualcomm
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case BGA
Manufacturer QUALCOMM
Win Source Part Number 711380-MSM8655
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSM8655 CAD Model

Description

The MSM8655 is a Snapdragon S2 Mobile Station Modem (MSM) system-on-a-chip (SoC) designed by Qualcomm. It is a highly integrated solution for smartphones and other mobile devices, providing processing power, connectivity, and multimedia capabilities.

Applications:

  • Smartphones
  • Tablets
  • Mobile Internet Devices (MIDs)
  • Portable Media Players

Features:

  • Processor: Scorpion CPU, a Qualcomm-designed processor based on the ARMv7 architecture.
  • GPU: Adreno 205 GPU for graphics processing and multimedia acceleration.
  • Connectivity: Integrated modem supporting various cellular technologies, including HSPA+.
  • Multimedia: Support for high-definition video playback and capture.
  • GPS: Integrated GPS receiver for location-based services.
  • Memory: Supports various types of memory, including LPDDR2.
  • Display: Support for high-resolution displays.

Benefits:

  • High Performance: Powerful CPU and GPU provide responsive performance for demanding applications.
  • Integrated Connectivity: Integrated modem simplifies device design and reduces BOM cost.
  • Multimedia Capabilities: Support for high-definition video and advanced graphics enhances the user experience.
  • Location Services: Integrated GPS enables location-based applications.
  • Power Efficiency: Designed for low power consumption to extend battery life.

Additional Details:

The MSM8655 is fabricated using advanced semiconductor manufacturing processes. It integrates multiple processing cores, memory controllers, and connectivity interfaces into a single chip. The Snapdragon S2 platform also includes software and development tools to enable rapid development of mobile applications. This chip was a popular choice for smartphones in the early 2010s. It offered a balance of performance, connectivity, and power efficiency. Detailed specifications including clock speeds, memory capacities, and connectivity standards can be found in Qualcomm's product documentation. This SoC is a key component in many legacy mobile devices.

You May Also Be Interested in

Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Freescale Semiconductor - NXP
Lowest to $4.3657
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess