EN
  • EN
  • DE

PM-8029-0-140WLNSP-SR-05-0

Part No PM-8029-0-140WLNSP-SR-05-0
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833977-PM-8029-0-140WLNSP-SR-05-0
Ultra Librarian 3D Model Ultra Librarian PM-8029-0-140WLNSP-SR-05-0 CAD Model

Description

The Qualcomm PM-8029-0-140WLNSP-SR-05-0 is a power management integrated circuit (PMIC) designed for use in mobile devices. It provides power distribution and regulation functionalities that are crucial for the operation and efficiency of these devices. Being a product of Qualcomm, it is engineered to be highly integrated with other Qualcomm components, particularly the Snapdragon family of processors.

Applications

  • Smartphones
  • Tablets
  • Portable Navigation Devices
  • Handheld Gaming Consoles
  • Other mobile devices requiring sophisticated power management

Features

  • Multiple integrated voltage regulators: LDOs (Low Dropout Regulators) and DC-DC converters.
  • Dynamic Voltage and Frequency Scaling (DVFS) support to optimize power consumption.
  • Battery charging circuitry, which manages the charging process and provides protection against overcharging.
  • Over-voltage, over-current, and over-temperature protection.
  • I2C or SPI interface for communication with the host processor.
  • Compact WLNSP (Wafer Level Chip Scale Package) for efficient space utilization.

Benefits

  • Prolonged Battery Life: The PMIC's efficient power conversion minimizes energy waste, thereby extending the battery life of portable devices.
  • Reduced Board Space: The high level of integration reduces the number of discrete components, leading to smaller and more compact device designs.
  • Improved Thermal Performance: Efficient power regulation reduces heat generation, improving overall system reliability.
  • Enhanced System Performance: Dynamic voltage and frequency scaling allows the system to adjust the power delivered to various components based on the current workload, optimizing performance and power consumption.
  • Simplified System Design: The integrated nature of the PMIC simplifies power management design, reducing design complexity and development time.

Additional Details

The PM-8029-0-140WLNSP-SR-05-0 typically communicates with the host processor via an I2C or SPI interface, allowing the processor to control various power settings and monitor system parameters. It's designed to provide multiple voltage rails for powering different components within the mobile device, such as the processor, memory, display, and peripherals. For specific details on voltage ranges, current limits, and other technical specifications, refer to the product datasheet.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess