EN
  • EN
  • DE

PM6620

Part No PM6620
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 277920-PM6620
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM6620 CAD Model

Description

The Qualcomm PM6620 is a power management integrated circuit (PMIC) designed for use in a variety of mobile devices and other portable electronic applications. As a PMIC, its primary function is to efficiently manage and distribute power throughout the system, ensuring optimal performance and battery life. The PM6620 integrates multiple power management functions into a single chip, reducing the number of discrete components required and simplifying the overall system design.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Other Battery-Powered Devices

Features

  • Multiple Voltage Regulators: Provides several regulated voltage outputs to power different sections of the device, such as the processor, memory, and display.
  • Battery Charging Management: Incorporates battery charging circuitry to manage the charging process efficiently and safely, preventing overcharging and extending battery lifespan.
  • Power Sequencing: Controls the order in which different voltage rails are powered up and down, ensuring proper system initialization and preventing damage to sensitive components.
  • Protection Features: Includes various protection mechanisms such as overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown to safeguard the device from damage.
  • I2C Interface: Uses an I2C serial interface for communication with the host processor, allowing for dynamic voltage scaling (DVS) and other advanced power management features.
  • Low Quiescent Current: Designed for low power consumption, even when the device is in standby mode, helping to extend battery life.

Benefits

  • Improved Battery Life: Efficient power management and low quiescent current contribute to extended battery life in portable devices.
  • Reduced System Size: Integration of multiple power management functions into a single chip reduces the number of discrete components required, leading to smaller and more compact devices.
  • Enhanced System Reliability: Protection features such as OVP, OCP, and thermal shutdown safeguard the device from damage, improving overall system reliability.
  • Simplified System Design: The PM6620 simplifies system design by integrating multiple power management functions and providing an I2C interface for communication with the host processor.
  • Optimized Performance: Dynamic voltage scaling (DVS) allows the device to adjust voltage levels based on the workload, optimizing performance and power consumption.

Additional Details

The PM6620 operates over a wide input voltage range, making it compatible with various battery chemistries and power sources. The integrated battery charging circuitry supports various charging standards and profiles. The compact package size makes it suitable for use in space-constrained applications. Further technical specifications, such as voltage and current ratings for each output rail, can be found in the product datasheet.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess