EN
  • EN
  • DE

QCA-4010-0-116BDRQFN-MT-01-0

Part No QCA-4010-0-116BDRQFN-MT-01-0
Manufacturer Qualcomm
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086602-QCA-4010-0-116BDRQFN-MT-01-0
Categories OEM Parts(O-R)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QCA-4010-0-116BDRQFN-MT-01-0 CAD Model

Description

The Qualcomm QCA-4010-0-116BDRQFN-MT-01-0 is a highly integrated single-chip system-on-chip (SoC) solution designed for low-power Wi-Fi connectivity in a variety of Internet of Things (IoT) applications. It provides a comprehensive platform for connecting devices to Wi-Fi networks, enabling them to communicate with each other and with the cloud. Qualcomm is a leading provider of wireless technology, and this SoC reflects their expertise in developing advanced IoT connectivity solutions.

Applications:

  • Smart Home Automation: Connecting smart appliances, lighting systems, and security devices to a central control hub or the internet.
  • Industrial IoT (IIoT): Enabling wireless connectivity for industrial sensors, actuators, and monitoring equipment.
  • Wearable Devices: Providing Wi-Fi connectivity for smartwatches, fitness trackers, and other wearable devices for data synchronization and cloud connectivity.
  • Healthcare Monitoring: Facilitating remote patient monitoring through connected medical devices.
  • Retail Automation: Connecting point-of-sale (POS) systems, inventory management devices, and digital signage to the network.

Features:

  • Low Power Consumption: Optimized for battery-powered devices, extending battery life and reducing energy costs.
  • Integrated Wi-Fi: Supports 802.11 b/g/n Wi-Fi standards for robust and reliable wireless communication.
  • On-Chip Microcontroller: Includes a powerful ARM Cortex-M4F microcontroller for running application-specific code.
  • Advanced Security: Implements hardware-based security features for secure data transmission and device authentication.
  • Peripheral Interfaces: Provides a wide range of peripheral interfaces, including UART, SPI, I2C, and GPIO, for connecting to external sensors and actuators.
  • Compact Package: Available in a small form factor package for space-constrained applications.
  • Over-the-Air (OTA) Updates: Supports OTA firmware updates for easy maintenance and feature enhancements.

Benefits:

  • Seamless Wi-Fi Connectivity: Provides reliable and secure Wi-Fi connectivity for IoT devices.
  • Extended Battery Life: Low-power design maximizes battery life in battery-powered applications.
  • Enhanced Security: Hardware-based security features protect against unauthorized access and data breaches.
  • Flexible Platform: Integrated microcontroller and peripheral interfaces enable a wide range of IoT applications.
  • Reduced Development Time: Comprehensive software development kit (SDK) simplifies application development and reduces time to market.

The QCA-4010-0-116BDRQFN-MT-01-0 is a high-performance, low-power Wi-Fi SoC that provides a comprehensive solution for IoT connectivity. Its integrated microcontroller, security features, and peripheral interfaces make it an ideal choice for developing a wide range of connected devices. Specific technical specifications include support for 2.4 GHz Wi-Fi, various security protocols, and a rich set of peripheral interfaces. This SoC is commonly used in smart home automation, industrial IoT, wearable devices, and healthcare monitoring applications, providing a robust and reliable solution for wireless connectivity in a variety of environments.

You May Also Be Interested in

Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess