EN
  • EN
  • DE

QCA-6174A-1-172BWLNSP-TR-0C-0

Part No QCA-6174A-1-172BWLNSP-TR-0C-0
Manufacturer Qualcomm
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086616-QCA-6174A-1-172BWLNSP-TR-0C-0
Categories OEM Parts(O-R)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QCA-6174A-1-172BWLNSP-TR-0C-0 CAD Model

Description

The Qualcomm QCA-6174A-1-172BWLNSP-TR-0C-0 is a high-performance Wi-Fi and Bluetooth combo module that provides robust wireless connectivity for a wide array of devices. It combines advanced Wi-Fi and Bluetooth technologies to deliver enhanced performance, reliability, and security.

Applications

  • Laptops and Ultrabooks: Provides wireless connectivity for internet access and Bluetooth peripherals.
  • Tablets and Convertibles: Enables seamless Wi-Fi and Bluetooth integration in portable devices.
  • Smart Home Hubs: Supports wireless communication for smart home devices and accessories.
  • Industrial IoT Devices: Offers reliable connectivity for industrial sensors, controllers, and monitoring equipment.
  • Automotive Infotainment Systems: Integrates wireless capabilities into vehicle entertainment and navigation systems.

Features

  • Dual-Band Wi-Fi (2.4 GHz and 5 GHz): Supports both frequency bands for flexible and optimized wireless performance.
  • 802.11ac Wave 2: Compliant with the 802.11ac Wave 2 standard for high-speed data transfer rates.
  • Bluetooth 4.2/5: Integrates Bluetooth 4.2 or 5 technology for connecting to a wide range of Bluetooth devices.
  • MU-MIMO (Multi-User MIMO): Enables simultaneous data transmission to multiple devices, improving network efficiency.
  • Compact Form Factor: Designed with a small footprint for easy integration into space-constrained devices.
  • Advanced Security Protocols: Incorporates robust security features to protect against unauthorized access and data breaches.

Benefits

  • High-Speed Wireless Connectivity: Delivers fast and reliable Wi-Fi performance for demanding applications.
  • Enhanced Network Efficiency: MU-MIMO technology optimizes network usage and reduces latency.
  • Seamless Bluetooth Integration: Provides seamless connectivity to Bluetooth peripherals and accessories.
  • Robust Security: Protects against wireless threats with advanced security protocols.
  • Easy Integration: Simplifies the development process with comprehensive SDKs and support resources.
  • Reliable Performance: Ensures stable and consistent wireless performance in various environments.

Additional Details

The QCA-6174A-1-172BWLNSP-TR-0C-0 module incorporates a dual-band Wi-Fi radio, a Bluetooth radio, and a powerful processor for managing wireless communications. It supports advanced features such as beamforming and channel bonding to improve wireless performance and range. The module is designed to operate in a wide range of environmental conditions, making it suitable for diverse applications. It includes comprehensive security features, such as WPA3 encryption and secure boot, to ensure the integrity and confidentiality of wireless communications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,544 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess