EN
  • EN
  • DE

RFR-6000(CD90-V2920-1FTR)

Part No RFR-6000(CD90-V2920-1FTR)
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 294125-RFR-6000(CD90-V2920-1FTR)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFR-6000(CD90-V2920-1FTR) CAD Model

Description

The Qualcomm RFR-6000(CD90-V2920-1FTR) is a radio frequency receiver component tailored for advanced wireless communication systems. This specific variant, indicated by the part number (CD90-V2920-1FTR), likely denotes a particular configuration or optimization of the RFR6000 for a specific application or carrier requirement. Being part of Qualcomm's RF front-end solutions, the RFR6000 series is engineered for high-performance radio signal reception and processing, commonly used in LTE and 5G devices.

Applications

  • 5G Mobile Devices: A key component in 5G smartphones and other mobile devices, potentially with specific carrier configurations.
  • LTE Mobile Devices: Used in LTE-enabled devices for receiving cellular signals, possibly with customized frequency band support.
  • Wireless Routers: Integrated into wireless routers to enhance signal reception, potentially for specific network deployments.
  • Mobile Hotspots: Employed in mobile hotspots for wireless connectivity, possibly with adaptations for specific regional requirements.

Features

  • 5G NR Support: Supports the latest 5G New Radio (NR) standards.
  • Wideband Reception: Capable of receiving signals across a wide range of frequency bands, potentially with variations based on the part number.
  • Advanced Filtering: Features advanced filtering techniques to minimize interference and improve signal quality.
  • Low Noise Amplifier (LNA): Includes an integrated LNA for enhanced signal amplification.
  • Low Power Consumption: Optimized for low power consumption to extend battery life.
  • Compact Design: Designed for integration into small form-factor devices.

Benefits

  • Improved 5G Performance: Enhances 5G signal reception, leading to faster data speeds and improved network performance.
  • Extended Battery Life: Low power consumption contributes to longer battery life in mobile devices.
  • Reduced Interference: Advanced filtering minimizes interference, resulting in clearer signals.
  • Enhanced Reliability: Qualcomm's design ensures reliable operation in demanding wireless environments.
  • Simplified Integration: Compact design simplifies integration into various devices.

Additional Details

The RFR-6000(CD90-V2920-1FTR) operates within a typical voltage range of 1.8V to 3.3V. It supports modulation schemes like QAM and OFDM. Detailed specifications, including sensitivity, noise figure, specific frequency band support, and other potentially customized features related to the (CD90-V2920-1FTR) variant, are available in the product datasheet from Qualcomm. Packaged in a surface-mount format for automated assembly, it often requires proper impedance matching networks and potentially external filtering for optimal performance, depending on the specific application. It is vital for devices demanding high-performance 5G and LTE connectivity. The specific identifier (CD90-V2920-1FTR) strongly suggests it is tailored to a particular carrier or geographical market's requirements.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,553 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess