EN
  • EN
  • DE

WCD-9310-0-71WLNSP-SR-02-0

Part No WCD-9310-0-71WLNSP-SR-02-0
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 402169-WCD-9310-0-71WLNSP-SR-02-0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WCD-9310-0-71WLNSP-SR-02-0 CAD Model

Description

The Qualcomm WCD9310-0-71WLNSP-SR-02-0 is a high-fidelity audio codec designed for mobile devices, providing exceptional audio playback and recording capabilities. It is engineered to deliver a superior audio experience, integrating advanced audio processing technologies to ensure high-quality sound and minimize noise. This codec supports a wide array of audio formats and features, making it suitable for various multimedia applications requiring premium audio performance.

Applications

  • High-End Smartphones: Delivers premium audio for music playback, video streaming, and voice communication.
  • Advanced Tablets: Enhances the multimedia experience with high-fidelity audio.
  • Professional Audio Recording Devices: Used in portable recorders for capturing high-quality audio.
  • Wireless Audio Systems: Integrated into wireless speakers and headphones for superior sound quality.
  • Automotive Entertainment Systems: Powers high-resolution audio in car entertainment systems.

Features

  • High-Resolution Audio Support: Supports high-resolution audio formats for unmatched audio fidelity.
  • Advanced Noise Cancellation: Utilizes advanced noise reduction algorithms to minimize background noise during calls and recordings.
  • Integrated Headphone Amplifiers: Features built-in high-performance headphone amplifiers for optimal audio output.
  • Low Power Consumption: Designed for low power consumption to maximize battery life in portable devices.
  • Multi-Channel Audio Processing: Supports multi-channel audio output for immersive surround sound experiences.
  • Voice Processing Technologies: Includes advanced voice processing technologies for clear and natural voice communication.

Benefits

  • Superior Audio Quality: Provides exceptional audio playback and recording capabilities for an enhanced user experience.
  • Reduced Background Noise: Advanced noise cancellation algorithms minimize distractions during calls and recordings.
  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • Immersive Sound Experience: Multi-channel audio support delivers immersive surround sound experiences.
  • Clear Voice Communication: Voice processing technologies ensure clear and natural voice communication.
  • Seamless System Integration: Designed for easy integration into a variety of mobile and audio systems.

Additional Details

The Qualcomm WCD9310-0-71WLNSP-SR-02-0 integrates digital-to-analog converters (DACs), analog-to-digital converters (ADCs), and high-performance audio amplifiers. It supports numerous audio formats, including PCM, MP3, AAC, and lossless formats such as FLAC and WAV. The advanced noise cancellation features use sophisticated algorithms to minimize ambient noise during voice calls and audio recordings. The 71WLNSP package denotes a specific compact package type tailored for mobile devices. The -02-0 suffix may indicate a specific revision or variant of the component.

The WCD9310-0-71WLNSP-SR-02-0 enhances audio quality, reduces noise, and extends battery life in modern smartphones and audio devices. Its advanced features and robust design make it an excellent choice for demanding audio applications.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Protek Devices
Lowest to $0.3269
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess