EN
  • EN
  • DE

Q-710

Part No Q-710
Manufacturer Qualtek
Catalog AC Power Connectors - Plugs and Receptacles
Description AC PLUG NEMA 5-15P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style NEMA 5-15P
Connector Type Plug, Male Blades
Current Rating (Amps) 15A
Voltage Rating 125VAC
Number of Positions 3
Mounting Type Free Hanging (In-Line)
Termination Screw
Features Cable Clamp
Approval Agency cUL, UL
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1536521-Q-710
Ultra Librarian 3D Model Ultra Librarian Q-710 CAD Model

Description

N

You May Also Be Interested in

Schurter Inc.
PWR ENT RCPT GSP1 APPL 10A PNL
Need more? Email Us
Eaton Bussmann
PHOTO RECEPT
Need more? Email Us
Molex, LLC
AC PLUG NEMA 5-15P
Need more? Email Us
Eaton Bussmann
GE CONNECTOR PLUG HALF
Need more? Email Us
Qualtek
AC PLUG NEMA 6-15R
Need more? Email Us
Qualtek
AC RCPT NEMA 5-20R
Need more? Email Us
Molex, LLC
AC PLUG NEMA L6-30P
Need more? Email Us
TE Connectivity
AC RCPT NEMA 5-15R
Need more? Email Us
Qualtek
AC RCPT NEMA 5-20R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess