EN
  • EN
  • DE
  • IT

EC20CEFASG-256-SGNS

Part No EC20CEFASG-256-SGNS
Manufacturer Quectel
Catalog Custom Parts (E - I)
Description LTE Module 900/1800MHz 3.8V 140-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1189575-EC20CEFASG-256-SGNS
Categories Custom Parts
Manufacturer Quectel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EC20CEFASG-256-SGNS CAD Model

Description

The EC20CEFASG-256-SGNS is a compact and cost-effective LTE Cat 1 wireless communication module manufactured by Quectel. It's designed to provide reliable cellular connectivity for a wide range of IoT (Internet of Things) and M2M (Machine-to-Machine) applications. This module supports multiple frequency bands, ensuring global compatibility and enabling seamless roaming across different networks. The “256” likely refers to the amount of flash memory in the module. The SGNS likely refers to the receiver type.

Applications:

  • Asset Tracking: Enables real-time tracking of vehicles, containers, and other valuable assets.
  • Smart Metering: Facilitates remote monitoring and control of utility meters, such as electricity, gas, and water meters.
  • Point-of-Sale (POS) Systems: Provides wireless connectivity for payment terminals in retail environments.
  • Security Systems: Enables remote monitoring and alarm notification for security systems.
  • Industrial Automation: Supports wireless communication for industrial sensors and control devices.

Features:

  • LTE Cat 1 Connectivity: Provides reliable cellular connectivity with data rates up to 10 Mbps downlink and 5 Mbps uplink.
  • Multi-Band Support: Supports multiple LTE frequency bands for global compatibility.
  • GNSS (Global Navigation Satellite System): Integrated GNSS receiver (likely GPS, GLONASS, BeiDou, Galileo) for location tracking.
  • Voice over LTE (VoLTE): Supports voice calls over the LTE network.
  • Multiple Interfaces: Offers a variety of interfaces, including UART, USB, and GPIO, for easy integration.

Benefits:

  • Global Connectivity: Operates on multiple LTE frequency bands, ensuring connectivity in various regions.
  • Reliable Performance: Provides stable and reliable cellular communication for critical applications.
  • Cost-Effective Solution: Offers a competitive price point for mass deployment of IoT devices.
  • Easy Integration: Simplifies integration into existing systems with multiple interfaces.
  • Location Tracking: Integrated GNSS receiver enables accurate location tracking.

The EC20CEFASG-256-SGNS module is designed for low-power consumption, making it suitable for battery-powered applications. It supports various network protocols and security features to ensure secure data transmission. The module's compact size and surface-mount technology allow for easy integration into space-constrained devices. It requires an external antenna for cellular communication, and the selection of the antenna should be based on the supported frequency bands and application requirements. The module is typically controlled via AT commands, providing a standardized interface for configuration and data transmission. It is a robust solution for providing cellular communication to a wide variety of devices.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Sony
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
EPM9560GC280-15 Altera
Need more? Email Us
ABB Embedded Power
Electronic Prot. Dev. 24VDC 4A
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Honeywell
Need more? Email Us
National Semiconductor (TI)
French Electronic Distributor since 1988
Need more? Email Us
Infineon Technologies
IGBT 1200V 140A 556W TO247AC / IGBT Trench 1200 V 140 A 556 W Through Hole TO-247AC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2626 $96.5252
3+ $39.6001 $118.8003
5+ $38.3626 $191.8130
7+ $37.1251 $259.8757
9+ $35.8876 $322.9884
11+ $32.1751 $353.9261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess