EN
  • EN
  • DE
  • IT

EC600NCNLA-N05-SNNSA

Part No EC600NCNLA-N05-SNNSA
Manufacturer Quectel
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150932-EC600NCNLA-N05-SNNSA
Categories Custom Parts
Manufacturer Quectel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EC600NCNLA-N05-SNNSA CAD Model

Description

The EC600NCNLA-N05-SNNSA is a high-performance LTE Cat 1 bis module from Quectel, designed for a variety of IoT and M2M applications. This module provides reliable cellular connectivity with low power consumption, making it ideal for battery-powered devices and remote deployments. It supports LTE Cat 1 bis, offering data rates suitable for many IoT use cases, and includes fallback to GSM/GPRS networks for broader coverage. This module is part of the EC600N series.

Applications:

  • Smart Metering: Enabling reliable data transmission for utility meters.
  • Asset Tracking: Providing location tracking and monitoring for valuable assets.
  • Telematics: Supporting vehicle tracking, diagnostics, and usage-based insurance applications.
  • Remote Monitoring: Facilitating remote monitoring of environmental conditions, industrial equipment, and medical devices.
  • Point-of-Sale (POS) Systems: Ensuring secure and reliable transaction processing in retail environments.

Features:

  • LTE Cat 1 bis: Offers data rates up to 10 Mbps downlink and 5 Mbps uplink.
  • GSM/GPRS Fallback: Ensures connectivity even in areas with limited LTE coverage.
  • Low Power Consumption: Optimizes battery life for long-lasting IoT deployments.
  • Compact Size: Small form factor for easy integration into space-constrained devices.
  • Multiple Interfaces: Supports UART, USB, and other interfaces for flexible integration.
  • GNSS Support: Integrated GNSS receiver for accurate location tracking (GPS, GLONASS, BeiDou, Galileo).

Benefits:

  • Reliable Connectivity: Provides consistent and dependable communication for critical applications.
  • Global Coverage: Supports multiple LTE bands and GSM/GPRS for global deployment.
  • Cost-Effective Solution: Offers a cost-optimized solution for IoT and M2M applications.
  • Easy Integration: Simplifies integration into existing systems with its compact size and multiple interfaces.
  • Extended Battery Life: Low power consumption enables longer operating times for battery-powered devices.
  • Accurate Location Tracking: Integrated GNSS receiver provides precise location information for asset tracking and other location-based services.

Additional Details:

The EC600NCNLA-N05-SNNSA module supports a wide range of network protocols and features, including TCP/IP, UDP, HTTP, and MQTT. It also incorporates security features such as SSL and TLS to ensure secure data transmission. Quectel provides comprehensive documentation and support for the EC600N series, including hardware design guides, software development kits (SDKs), and application notes. The module can be controlled via AT commands, simplifying configuration and management. Firmware updates are available to ensure the module remains up-to-date with the latest features and security patches. The N05 in the part number likely represents a specific software or hardware revision. The CNLA refers to the region for which the module is intended. SNNSA likely has to do with certifications and regional approvals.

You May Also Be Interested in

RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 30V 1.6 A Ih Through Hole Radial, Disc
Lowest to $0.2533
Infineon Technologies
IGBT 1200V 140A 556W TO247AC / IGBT Trench 1200 V 140 A 556 W Through Hole TO-247AC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Schaffner EMC Inc.
PWR ENT MOD RCPT / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Hitachi, Ltd
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
STMicroelectronics
Need more? Email Us
MISCO
Need more? Email Us
General Cable/Carol Brand
Cable 10 Cond 22AWG Gray 1000'
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,015 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess