EN
  • EN
  • DE

RC1180-RC232-DK

Part No RC1180-RC232-DK
Manufacturer Radiocrafts AS
Catalog RF Evaluation and Development Kits, Boards
Description RC232 DEVELOPMENT KIT / RC1180-RC232 series Transceiver Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Radiocrafts AS
Series RC232™
Package Box
Type Transceiver
Frequency 868MHz
For Use With/Related Products RC1180-RC232
Supplied Contents Board(s)
Base Product Number RC1180
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8517.62.0090
Other Names 1783-1018
Standard Package 1
Win Source Part Number 1151705-RC1180-RC232-DK
Ultra Librarian 3D Model Ultra Librarian RC1180-RC232-DK CAD Model

Description

The RC232™ series from Radiocrafts AS is a transceiver type development board that is designed to operate at a frequency of 868MHz.

  • Product: RC232™
  • Manufacturer: Radiocrafts AS
  • Frequency: 868MHz
  • Type: Transceiver Development Board
  • Package: Box
  • Suitable for: RC1180-RC232
  • Category: RF Evaluation and Development Kits, Boards
  • Popularity: High
  • Supply Balance: High Demand and Supply
  • HTSUS Code: 8517.62.0090
  • Supplied with: Board(s)
  • Package Quantity: Standard package of 1

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess