EN
  • EN
  • DE

FULLPARTISCO2520-25.000-3.3-50-X-TR

Part No FULLPARTISCO2520-25.000-3.3-50-X-TR
Manufacturer Raltron Electronics Corporation
Catalog Custom Parts (E - I)
Description Oscillator Crystal
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1195106-FULLPARTISCO2520-25.000-3.3-50-X-TR
Categories Custom Parts
Manufacturer Raltron Electronics Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FULLPARTISCO2520-25.000-3.3-50-X-TR CAD Model

Description

The FULLPARTISCO2520-25.000-3.3-50-X-TR is a crystal oscillator manufactured by Raltron Electronics Corporation. Crystal oscillators are electronic circuits that use the mechanical resonance of a vibrating crystal of piezoelectric material to create an electrical signal with a very precise frequency. This specific oscillator operates at a frequency of 25.000 MHz and with a supply voltage of 3.3V, designed to maintain frequency stability across a specified temperature range. The 'X-TR' likely refers to a specific packaging or tolerance specification.

Applications:

  • Microcontrollers: Provides a stable clock signal for microcontrollers.
  • Communication equipment: Used in transceivers and communication systems for precise frequency control.
  • GPS devices: Generates accurate timing signals for GPS receivers.
  • Data acquisition systems: Provides stable timing for data sampling and processing.
  • Industrial control systems: Used in industrial automation and control applications requiring accurate timing.
  • Consumer electronics: Found in devices such as computers, tablets, and smartphones for clock generation.

Features:

  • Precise frequency output: Generates a highly accurate and stable 25.000 MHz signal.
  • Low jitter: Minimizes timing variations in the output signal.
  • 3.3V Operation: Designed to operate at a supply voltage of 3.3 volts, common in many electronic devices.
  • Surface mount technology (SMT): Designed for easy mounting on printed circuit boards.
  • Compact size: The 2520 package indicates a small footprint suitable for space-constrained designs.

Benefits:

  • Stable clock signal: Provides a reliable and stable clock source for electronic circuits.
  • Improved system performance: Enhances the performance and accuracy of electronic devices.
  • Easy integration: Simplifies integration into electronic designs due to its compact size and SMT compatibility.
  • Reduced noise: Low jitter characteristics minimize noise and interference in the system.

Specifications:

While the detailed specifications require accessing the specific datasheet, common specifications include:

  • Frequency: 25.000 MHz
  • Supply Voltage: 3.3V
  • Frequency Stability: +/- ppm (parts per million) over a specified temperature range.
  • Operating Temperature Range: A range in degrees Celsius (e.g., -40°C to +85°C).
  • Output Load: Specifies the load capacitance the oscillator is designed to drive.
  • Aging: The rate at which the frequency changes over time.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
Need more? Email Us
Intel
Need more? Email Us
Diodes Incorporated
CRYSTAL 25.0000MHZ 6PF SMD / 25 MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Lowest to $0.5821
Hitachi, Ltd
Need more? Email Us
GSI Technology
Need more? Email Us
Lite-On Inc.
Ultra LVF Surface Mount Glass Passivated Bridge Rectifier, 25A, 600V, 6.60mm L x 1.40mm W x 7.30mm H
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO264-3 / IGBT Trench Field Stop 1200 V 80 A 391 W Through Hole TO-264-3
Lowest to $8.1612
IQD Frequency Products Ltd
French Electronic Distributor since 1988
Need more? Email Us
Intel
Atom™ Processor C2558 (2M Cache, 2.40 GHz) FC-BGA13E, Tray
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7909 $59.3175
180+ $0.6490 $116.8200
280+ $0.6287 $176.0360
380+ $0.6084 $231.1920
495+ $0.5881 $291.1095
660+ $0.5273 $348.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,107 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess