EN
  • EN
  • DE

FM25L512

Part No FM25L512
Manufacturer Ramtron
Description 512Kb FRAM Serial 3V Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ramtron
Win Source Part Number 1174537-FM25L512
Manufacturer Homepage www.ramtron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM25L512 CAD Model

Description

The FM25L512 is a 512-kilobit (64K x 8) Serial Flash memory device manufactured by Ramtron (now Infineon). This memory device is accessed via a standard SPI (Serial Peripheral Interface) bus, making it easy to integrate into a wide range of microcontrollers and embedded systems. Its primary function is to store non-volatile data such as configuration settings, user data, and program code.

Applications:

  • Embedded Systems: Used in embedded systems for storing firmware, configuration data, and data logging.
  • Industrial Automation: Employed in industrial control systems for storing calibration data, process parameters, and equipment settings.
  • Consumer Electronics: Utilized in consumer electronic devices such as digital cameras, MP3 players, and set-top boxes for storing user preferences, firmware, and media content.
  • Medical Devices: Found in medical equipment for storing patient data, device settings, and diagnostic information.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing configuration files, firmware updates, and logging data.

Features:

  • 512-Kilobit (64K x 8) Capacity: Provides a moderate amount of non-volatile storage.
  • SPI Serial Interface: Uses a standard SPI interface for communication, simplifying integration with microcontrollers.
  • Low Voltage Operation: Operates at low voltage levels, typically in the range of 2.7V to 3.6V.
  • High Endurance: Offers a high number of write cycles, ensuring long-term reliability.
  • Small Package: Available in small packages such as SOIC and TSSOP, minimizing board space.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Interface: SPI interface simplifies communication with microcontrollers.
  • Reliable Data Storage: High endurance ensures reliable data storage and retrieval.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Wide Operating Voltage Range: Suitable for use in a variety of low-voltage applications.

Technical Specifications:

The FM25L512 operates from approximately 2.7V to 3.6V, though the exact range should be confirmed in the datasheet. It uses a standard SPI interface, supporting various SPI modes. The operating temperature range is generally industrial (-40°C to +85°C). Endurance is typically specified as 1 million write cycles. Data retention is generally guaranteed for many years (e.g., 10 years or more). The package is typically SOIC or TSSOP. Refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8596 $65.0860
80+ $1.5258 $122.0640
120+ $1.4784 $177.4080
165+ $1.4299 $235.9335
210+ $1.3825 $290.3250
280+ $1.2393 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess