The RDA5850 is a broadcast FM stereo tuner receiver SoC (System on Chip) manufactured by RDA Microelectronics. It's designed for low-power, high-performance portable devices, offering a complete FM radio solution with minimal external components. This chip integrates the entire FM receiver functionality, including the RF front-end, intermediate frequency (IF) processing, stereo decoder, and audio output.
Applications:
- Portable FM radios
- Mobile phones
- MP3/MP4 players
- Personal navigation devices (PNDs)
- Bluetooth speakers
- Clock radios
Features:
- Worldwide FM band support (76-108 MHz)
- High sensitivity and selectivity
- Low power consumption for extended battery life
- Integrated LNA (Low Noise Amplifier)
- Automatic Gain Control (AGC)
- Digital audio output (I2S)
- Analog audio output
- I2C control interface
- Automatic Frequency Control (AFC)
- Stereo/Mono selection
- RDS/RBDS support for displaying station information
- Software-controlled de-emphasis
- Built-in channel filters
Benefits:
- Complete FM radio solution in a single chip
- Reduced BOM (Bill of Materials) cost
- Smaller PCB footprint
- Extended battery life for portable devices
- Improved FM reception quality
- Easy integration into existing platforms
- RDS/RBDS functionality enhances user experience
- Flexible control via I2C interface
- Robust performance in noisy environments
Additional Details:
The RDA5850 utilizes a low-IF architecture, which contributes to its high sensitivity and selectivity. The integrated LNA amplifies weak signals, while the AGC ensures optimal signal levels for processing. The digital audio output (I2S) allows for direct connection to digital audio processors. It also has an analog audio output. The I2C interface enables the host microcontroller to control various parameters, such as tuning frequency, volume, and mute. It also supports RDS/RBDS for displaying station information like the station name and song title. The power supply voltage range is typically 2.7V to 3.6V.
The RDA5850's combination of high performance, low power consumption, and integrated features makes it an ideal solution for a wide range of portable FM radio applications.