EN
  • EN
  • DE

ALC286-CV1-CG

Part No ALC286-CV1-CG
Manufacturer Realtek
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044376-ALC286-CV1-CG
Categories OEM Parts(A-B)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALC286-CV1-CG CAD Model

Description

The ALC286-CV1-CG is a high-performance, low-power audio codec from Realtek, designed primarily for use in laptops, notebooks, and other portable audio devices. This codec integrates a variety of features aimed at delivering high-fidelity audio while minimizing power consumption. It supports multiple audio input and output channels, making it suitable for a wide range of multimedia applications.

Applications:

  • Laptops and Notebooks: Integrated into the audio systems of laptops and notebooks to provide high-quality audio playback and recording capabilities.
  • Tablets: Used in tablet devices to enhance audio performance for multimedia consumption and communication.
  • Portable Audio Players: Employed in portable audio players to deliver high-fidelity sound for music and other audio content.
  • Docking Stations: Integrated into docking stations to provide audio output capabilities for connected devices.
  • Embedded Systems: Used in various embedded systems requiring high-quality audio input and output.

Features:

  • High-Definition Audio: Supports high-definition audio standards, providing a superior audio experience with enhanced clarity and detail.
  • Multiple Audio Channels: Offers support for multiple audio channels, enabling multi-speaker configurations and surround sound.
  • Low Power Consumption: Designed with low power consumption in mind, extending battery life in portable devices.
  • Integrated Headphone Amplifier: Includes an integrated headphone amplifier to drive headphones directly without the need for external amplification.
  • Microphone Input Support: Supports microphone input for recording audio and voice communication.
  • S/PDIF Output: Provides S/PDIF (Sony/Philips Digital Interface Format) output for digital audio connectivity.
  • I2S/PCM Interface: Utilizes an I2S/PCM (Inter-IC Sound/Pulse Code Modulation) interface for digital audio communication.

Benefits:

  • Enhanced Audio Quality: Delivers high-fidelity audio, improving the overall multimedia experience for users.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices, allowing for longer usage.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying system design and lowering costs.
  • Versatile Connectivity: Supports multiple audio input and output options, providing flexibility in connecting to various audio devices.
  • Improved User Experience: Enhances audio playback and recording capabilities, improving the overall user experience.

The ALC286-CV1-CG from Realtek is a versatile and high-performance audio codec suitable for a wide range of portable audio applications. Its combination of high-definition audio support, low power consumption, and integrated features makes it an ideal choice for enhancing the audio capabilities of modern electronic devices.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess