EN
  • EN
  • DE

ALC5625-GR

Part No ALC5625-GR
Manufacturer Realtek
Catalog OEM Parts (A - B)
Description Dual I2S/PCM interfaces Stereo codec
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959328-ALC5625-GR
Categories OEM Parts(A-B)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALC5625-GR CAD Model

Description

The Realtek ALC5625-GR is a high-performance, low-power audio codec designed for a wide range of portable and embedded applications. This codec integrates multiple audio functions into a single chip, enabling efficient audio processing and playback capabilities for various devices.

Applications

  • Notebook PCs
  • Tablet Computers
  • Smartphones
  • Portable Media Players
  • Docking Stations
  • USB Audio Devices

Features

  • High-performance audio codec with low power consumption
  • Stereo audio output with high signal-to-noise ratio (SNR)
  • Integrated headphone amplifier
  • Built-in microphone amplifier with noise suppression
  • Supports multiple audio formats, including PCM, MP3, and AAC
  • USB audio class compliant
  • Advanced power management features for extended battery life
  • I2S/PCM interface for audio data transmission
  • Integrated digital-to-analog converters (DACs) and analog-to-digital converters (ADCs)
  • Support for various sampling rates
  • Compact package size

Benefits

  • Superior Audio Quality: Delivers clear and crisp audio playback and recording.
  • Low Power Consumption: Extends battery life in portable devices.
  • Integrated Functionality: Reduces the need for external components, simplifying design and lowering costs.
  • Wide Compatibility: Supports various audio formats and interfaces.
  • Ease of Integration: USB audio class compliance simplifies integration with different operating systems.
  • Noise Reduction: Microphone amplifier with noise suppression ensures clear voice communication.

Additional Details

The ALC5625-GR supports stereo audio output with a high signal-to-noise ratio (SNR), ensuring high-fidelity audio playback. It incorporates a headphone amplifier to drive headphones directly, and a microphone amplifier with noise suppression for clear voice recording. The codec is USB audio class compliant, simplifying integration with different operating systems. Its advanced power management features contribute to extended battery life in portable devices. The I2S/PCM interface facilitates audio data transmission to and from external devices. The ALC5625-GR's compact package size makes it suitable for space-constrained applications. Its integrated digital-to-analog converters (DACs) and analog-to-digital converters (ADCs) ensure high-quality audio conversion. It supports various sampling rates, allowing for flexibility in audio processing.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ADI Electronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess