EN
  • EN
  • DE

ALC5647-GRT

Part No ALC5647-GRT
Manufacturer Realtek
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1606+
Reference case WLCSP
Manufacturer Realtek
Win Source Part Number 713489-ALC5647-GRT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ALC5647-GRT CAD Model

Description

The Realtek ALC5647-GRT is a high-performance, low-power audio codec designed for a variety of mobile and embedded applications. It offers a comprehensive set of features for audio processing, recording, and playback, making it suitable for devices requiring high-quality audio performance.

Applications:

  • Smartphones
  • Tablets
  • Notebooks
  • Portable gaming devices
  • Bluetooth speakers
  • Docking stations
  • USB headsets

Features:

  • High-performance audio codec
  • Low power consumption
  • Integrated Class D amplifier
  • Stereo audio output
  • Mono audio input
  • Multiple digital audio interfaces (I2S, PCM)
  • Supports various audio formats (MP3, AAC, WAV)
  • Advanced audio processing algorithms (noise reduction, echo cancellation)
  • Built-in headphone amplifier
  • Supports external amplifier control

Benefits:

  • Provides high-quality audio experience for users
  • Extends battery life in portable devices due to low power consumption
  • Reduces system cost and size by integrating multiple audio functions into a single chip
  • Offers flexibility in audio system design with multiple audio interfaces
  • Enhances audio clarity with advanced audio processing algorithms

Additional Details:

The ALC5647-GRT supports a wide range of sampling rates and bit depths, enabling high-resolution audio playback. The integrated Class D amplifier provides efficient power amplification for speakers or headphones. The codec also features a built-in headphone amplifier that can drive a variety of headphone impedances. The multiple digital audio interfaces allow for easy integration with other audio devices and processors. The advanced audio processing algorithms improve audio quality by reducing noise and echo. The ALC5647-GRT is available in a small form factor package, making it suitable for space-constrained applications.

Furthermore, the Realtek ALC5647-GRT incorporates power management features that optimize power consumption based on the audio activity. This dynamic power management contributes significantly to extending battery life in portable devices. The device is designed to meet the stringent requirements of modern mobile audio applications, providing a balance of performance, power efficiency, and integration. The support for various audio formats ensures compatibility with a wide range of audio content. The integrated headphone amplifier allows for direct connection to headphones, simplifying the audio output circuitry. The Realtek ALC5647-GRT is a versatile audio codec suitable for various applications demanding high-quality, low-power audio processing.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Micrel
Lowest to $9.8522
UTC
Lowest to $0.0622
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Samsung
Lowest to $6.5223
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Analog Devices Inc.
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,251 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess