EN
  • EN
  • DE

RTD1282PA

Part No RTD1282PA
Manufacturer Realtek
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case BGA
Manufacturer Realtek
Win Source Part Number 711944-RTD1282PA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTD1282PA CAD Model

Description

The RTD1282PA is a system-on-a-chip (SoC) media processor manufactured by Realtek Semiconductor. It's designed for use in media players, set-top boxes, and other multimedia devices, providing decoding and processing capabilities for various audio and video formats.

The RTD1282PA is found in:

  • Media players
  • Set-top boxes
  • Networked media tanks
  • Digital signage players

Features

  • High-Definition Video Decoding: Supports decoding of various HD video formats (e.g., H.264, MPEG-2, VC-1).
  • Audio Decoding: Supports decoding of various audio formats (e.g., MP3, AAC, WMA, Dolby Digital).
  • HDMI Output: Provides HDMI output for connection to HD displays.
  • USB Host Ports: Includes USB host ports for connecting external storage devices.
  • Ethernet Connectivity: Provides Ethernet connectivity for network access.
  • SATA Interface: Includes a SATA interface for connecting internal hard drives.

Benefits

  • High-Quality Media Playback: Delivers high-quality audio and video playback.
  • Versatile Format Support: Supports a wide range of audio and video formats.
  • Connectivity Options: Offers various connectivity options for connecting to displays, storage devices, and networks.
  • Integrated Solution: Provides a complete media processing solution in a single chip.

The RTD1282PA typically includes an embedded CPU for running operating systems and applications. It supports various software features such as media streaming, file management, and user interface. The chip is designed for low power consumption to reduce energy costs. The supported video resolutions can vary, but often include 1080p. Consult the Realtek datasheet for complete specifications, including supported formats, connectivity options, and power consumption details.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess