EN
  • EN
  • DE

RTD2166

Part No RTD2166
Manufacturer Realtek
Catalog Hard To Find
Description DisplayPort to VGA converter with industrial standard 8051 core
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer Realtek
Win Source Part Number 711947-RTD2166
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RTD2166 CAD Model

Description

Realtek RTD2166 DisplayPort to VGA Converter

The Realtek RTD2166 is a DisplayPort to VGA converter that combines a DisplayPort input interface and an analog RGB DAC output. It is suitable for multiple market segments and display applications, such as laptop, motherboard, desktop, dongle, and docking system.

Features

  • Supports DisplayPort 1.3a and VGA 1.1
  • Supports up to 1920x1200@60Hz resolution
  • Supports DisplayPort HBR2 (2.7Gbps) and RBR (1.62Gbps) data rates
  • Supports I2C Master and Slave up to 400-KHz
  • Supports HDCP 1.4
  • Features a built-in crystal oscillator
  • QFN-32 package

Benefits

  • The RTD2166 is a low-cost, high-performance DisplayPort to VGA converter that is ideal for a wide range of applications.
  • It is easy to use and install, and it does not require any external components.
  • The RTD2166 supports the latest DisplayPort and VGA standards, ensuring compatibility with a wide range of devices.
  • It is also HDCP 1.4 compliant, making it suitable for use with protected content.

Applications

The RTD2166 can be used in a variety of applications, including:

  • Laptop computers
  • Desktop computers
  • Motherboards
  • Docking stations
  • Dongles
  • Digital signage systems
  • Projectors
  • Monitors
  • TVs

Example Use Cases

Here are some example use cases for the RTD2166:

  • Connecting a DisplayPort-equipped laptop computer to a VGA projector
  • Connecting a DisplayPort-equipped desktop computer to a VGA monitor
  • Adding a DisplayPort input to a VGA-only monitor
  • Creating a docking station with DisplayPort input and VGA output
  • Creating a dongle that allows a DisplayPort-equipped device to be connected to a VGA display

Conclusion

The Realtek RTD2166 is a versatile and high-performance DisplayPort to VGA converter that is ideal for a wide range of applications. It is easy to use and install, and it supports the latest DisplayPort and VGA standards.

Additional Information

Here is some additional information about the RTD2166:

  • The RTD2166 is available in a QFN-32 package.
  • The operating voltage range is 3.3V to 5.5V.
  • The operating temperature range is -40°C to +85°C.
  • The RTD2166 is RoHS compliant.

How to Use the RTD2166

To use the RTD2166, simply connect the DisplayPort input to the DisplayPort output of your source device and the VGA output to the VGA input of your display device. No external components are required.

Troubleshooting

If you are having problems with the RTD2166, please consult the datasheet for troubleshooting tips. You can also contact Realtek support for assistance.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess