EN
  • EN
  • DE

RTL8106EUS-CGT

Part No RTL8106EUS-CGT
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302351-RTL8106EUS-CGT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8106EUS-CGT CAD Model

Description

The Realtek RTL8106EUS-CGT is a highly integrated single-chip Fast Ethernet USB controller. It is designed for USB-based network adapters and embedded systems requiring a compact, low-power, and cost-effective Ethernet connectivity solution via USB. This chip is commonly found in USB network adapters, USB dongles, and other networking devices that connect via USB.

Applications:

  • USB Network Adapters for Desktop and Laptop PCs
  • Embedded systems requiring Ethernet connectivity via USB
  • USB Ethernet Dongles
  • Network Appliances
  • Gaming Consoles (with USB Ethernet support)

Features:

  • 10/100Mbps Fast Ethernet support
  • USB 2.0 interface
  • Integrated transceiver
  • Supports IEEE 802.3u standard
  • Auto-negotiation for automatic speed and duplex selection
  • Low power consumption
  • Wake-on-LAN (WoL) support
  • Supports various operating systems

Benefits:

  • Cost-effective Ethernet connectivity solution via USB
  • Easy plug-and-play installation
  • Reduced power consumption for energy-efficient applications
  • Reliable performance in various environments
  • Remote wake-up capability for power management
  • Wide compatibility with different operating systems
  • Provides Ethernet connectivity to devices without built-in Ethernet ports

Additional Details:

The RTL8106EUS-CGT supports standard network protocols and features, ensuring interoperability with other network devices. It includes advanced power management features to minimize power consumption. The USB 2.0 interface provides high-bandwidth connectivity to the host system. The auto-negotiation feature allows the device to automatically detect and configure the optimal network speed and duplex mode, simplifying installation and configuration. This device is suitable for adding Ethernet connectivity to devices such as laptops, desktop computers, and embedded systems via USB.

You May Also Be Interested in

Qualcomm
Lowest to $63.1242
Broadcom Limited
Lowest to $25.9933
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.9383
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 174 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess