EN
  • EN
  • DE

RTL8188FTV-VQ1-CG

Part No RTL8188FTV-VQ1-CG
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962361-RTL8188FTV-VQ1-CG
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8188FTV-VQ1-CG CAD Model

Description

The RTL8188FTV-VQ1-CG is a highly integrated single-chip 802.11b/g/n Wireless LAN (WLAN) network interface controller with USB interface. Manufactured by Realtek, a leading fabless semiconductor company, this chip is designed for low-power, high-performance wireless connectivity in a variety of applications. It incorporates a WLAN MAC, a 1T1R capable baseband, and RF radio in a single chip.

Applications

  • USB WiFi Adapters: Used in USB dongles to provide WiFi connectivity to desktops and laptops.
  • Smart TVs: Integrated into smart televisions for wireless internet access.
  • Set-Top Boxes: Employed in set-top boxes to enable streaming and internet connectivity.
  • IP Cameras: Utilized in IP cameras for wireless video transmission.
  • Gaming Consoles: Found in gaming consoles for online gaming and content streaming.

Features

  • IEEE 802.11b/g/n compliant: Supports standard WiFi protocols for broad compatibility.
  • USB 2.0 interface: Provides high-speed connectivity to host devices.
  • Integrated RF transceiver: Reduces external component count and simplifies design.
  • Supports 20MHz/40MHz bandwidth: Enables higher data rates and improved performance.
  • WEP, WPA, WPA2 security support: Ensures secure wireless communication.

Benefits

  • High-speed wireless connectivity: Offers fast and reliable wireless internet access.
  • Low power consumption: Extends battery life in portable devices.
  • Cost-effective solution: Integrates multiple features into a single chip, reducing overall system cost.
  • Easy integration: Simplifies design and reduces time-to-market.
  • Wide range of applications: Suitable for various WiFi-enabled devices.

Specifications

The RTL8188FTV-VQ1-CG operates in the 2.4 GHz ISM band and supports data rates up to 72.2 Mbps with 20MHz bandwidth and 150 Mbps with 40MHz bandwidth. It includes an advanced power management unit for minimizing power consumption during operation and standby modes. The device supports various operating systems, including Windows, Linux, and Android. It also incorporates advanced algorithms for error correction and interference mitigation, ensuring stable and reliable wireless connections. The typical operating voltage range is 3.3V, making it compatible with a wide range of electronic devices. The package is typically a small form factor, such as a QFN or LQFP, to save PCB space.

Realtek's RTL8188FTV-VQ1-CG is a versatile and efficient WiFi solution that provides reliable wireless connectivity for a wide range of applications. Its low power consumption, integrated features, and support for standard WiFi protocols make it an excellent choice for modern wireless devices.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Dell
Need more? Email Us
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1409
Samtec Inc.
Need more? Email Us
Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4430 $50.9450
280+ $0.3635 $101.7800
430+ $0.3522 $151.4460
590+ $0.3408 $201.0720
760+ $0.3295 $250.4200
1,020+ $0.2954 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess