EN
  • EN
  • DE

RTL8310SR-CG

Part No RTL8310SR-CG
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010357-RTL8310SR-CG
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8310SR-CG CAD Model

Description

The RTL8310SR-CG is a Gigabit Ethernet switch controller from Realtek. It is designed for small to medium-sized network applications, providing high-speed connectivity and efficient packet switching capabilities. This controller is commonly used in unmanaged and smart switches.

Applications:

  • Unmanaged Gigabit Ethernet switches
  • Smart Gigabit Ethernet switches
  • SOHO (Small Office/Home Office) routers
  • Network interface cards (NICs)
  • Embedded networking devices

Features:

  • 10-port Gigabit Ethernet switch controller
  • Integrated PHYs for all ports
  • Supports IEEE 802.3az Energy Efficient Ethernet (EEE)
  • Supports IEEE 802.1Q VLAN
  • Supports IEEE 802.1p QoS
  • Integrated MAC address table
  • Non-blocking wire-speed performance
  • Green Ethernet power-saving features
  • Lead-free package

Benefits:

  • Provides high-speed Gigabit Ethernet connectivity
  • Reduces system component count and board space with integrated PHYs
  • Conserves power with Energy Efficient Ethernet support
  • Improves network performance with VLAN and QoS support
  • Simplifies switch design
  • Offers a cost-effective solution

Additional Details:

The RTL8310SR-CG integrates all the necessary functions for a Gigabit Ethernet switch into a single chip. It features integrated PHYs for all ports, eliminating the need for external PHY chips. The device supports various features to improve network performance, such as VLAN and QoS. The Energy Efficient Ethernet (EEE) support helps to reduce power consumption by dynamically adjusting the power level based on network traffic. The non-blocking wire-speed performance ensures that packets are switched efficiently without congestion.

The RTL8310SR-CG is an ideal solution for Gigabit Ethernet switch applications. Its integrated features simplify system design and reduce component count. The device's high-speed connectivity and efficient packet switching capabilities make it suitable for demanding network environments. The Energy Efficient Ethernet support helps to conserve power, making it a green solution for networking applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4809 $69.9236
9+ $14.3428 $129.0852
13+ $13.8947 $180.6311
18+ $13.4465 $242.0370
23+ $12.9984 $298.9632
30+ $11.6540 $349.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,581 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess