EN
  • EN
  • DE

RTL8367SB-CG

Part No RTL8367SB-CG
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836103-RTL8367SB-CG
Ultra Librarian 3D Model Ultra Librarian RTL8367SB-CG CAD Model

Description

The Realtek RTL8367SB-CG is a highly integrated 7-port Gigabit Ethernet switch controller, designed for use in cost-effective and high-performance switching applications.

Applications:

  • Unmanaged Gigabit Ethernet Switches: Used in unmanaged switches for small and medium-sized networks.
  • Lightly Managed Switches: Implemented in switches with basic management features like VLAN support.
  • SOHO (Small Office/Home Office) Networks: Provides high-speed connectivity for SOHO environments.
  • Desktop Switches: Used in desktop switches for connecting multiple devices.
  • Industrial Ethernet Applications: Can be adapted for use in some industrial Ethernet applications where basic switching functionality is needed.

Features:

  • 7-Port Gigabit Ethernet Switch: Offers seven 10/100/1000 Mbps Ethernet ports for flexible connectivity.
  • Non-Blocking Architecture: Provides wire-speed forwarding performance across all ports.
  • VLAN Support: Supports VLAN tagging and port-based VLANs for network segmentation.
  • QoS (Quality of Service): Offers basic QoS features for traffic prioritization.
  • Auto-MDI/MDIX: Automatically detects and configures MDI/MDIX ports, simplifying installation.
  • Energy-Efficient Ethernet (EEE): Supports Energy-Efficient Ethernet (EEE) to reduce power consumption.

Benefits:

  • High-Speed Connectivity: Provides Gigabit Ethernet connectivity for fast data transfer.
  • Easy to Deploy: Auto-MDI/MDIX and plug-and-play operation simplify deployment.
  • Energy Efficient: EEE support helps reduce power consumption, saving energy costs.
  • Cost-Effective: Offers a cost-effective solution for building high-performance Ethernet networks.

Additional Details:

The RTL8367SB-CG is generally packaged in a QFP (Quad Flat Package). It requires a 3.3V power supply for I/O and a lower voltage for the core. It supports IEEE 802.3az Energy-Efficient Ethernet. The operating temperature range is typically 0°C to 70°C. Consult the Realtek datasheet for more precise details.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess