EN
  • EN
  • DE
  • IT

RTL8710BN-A0-CG

Part No RTL8710BN-A0-CG
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836113-RTL8710BN-A0-CG
Ultra Librarian 3D Model Ultra Librarian RTL8710BN-A0-CG CAD Model

Description

The Realtek RTL8710BN-A0-CG is a highly integrated Wi-Fi and Bluetooth Low Energy (BLE) combo module designed for a wide range of IoT (Internet of Things) applications. It provides a compact and low-power solution for adding wireless connectivity to embedded devices.

Applications

  • Smart home devices (e.g., smart lighting, smart plugs)
  • Wearable devices (e.g., fitness trackers, smartwatches)
  • Industrial IoT (IIoT) sensors
  • Wireless audio devices
  • Remote control devices

Features

  • Wi-Fi Connectivity: Supports IEEE 802.11 b/g/n standards for Wi-Fi connectivity.
  • Bluetooth Low Energy (BLE): Supports Bluetooth 4.2 and Bluetooth 5 standards for low-power communication.
  • Integrated Microcontroller: Includes an integrated microcontroller for handling wireless protocols and application logic.
  • Low Power Consumption: Designed for ultra-low power operation, making it suitable for battery-powered devices.
  • Small Form Factor: Compact module size for easy integration into space-constrained applications.
  • Multiple Peripheral Interfaces: Supports various peripheral interfaces, including UART, SPI, I2C, and GPIOs.
  • Security Features: Incorporates security features such as WPA/WPA2 encryption and secure boot.

Benefits

  • Wireless Connectivity: Provides seamless Wi-Fi and Bluetooth connectivity for IoT devices.
  • Low Power Operation: Extends battery life in battery-powered applications.
  • Easy Integration: Small form factor and comprehensive SDK simplify product development.
  • Secure Communication: Security features protect against unauthorized access and data breaches.
  • Cost-Effective Solution: Provides a cost-effective solution for adding wireless connectivity to embedded devices.

Additional Details

The RTL8710BN-A0-CG is typically packaged in a surface-mount module for ease of manufacturing. It operates on a standard power supply and requires external antenna for wireless communication. The software development kit (SDK) provided by Realtek includes drivers, libraries, and application examples to simplify product development.

You May Also Be Interested in

American Hakko Products, Inc.
TIP CHISEL 1.6 X7.8MM
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
LABEL 8"X6" BLACK/YELLOW
Need more? Email Us
Honeywell
INDUS LINE VOLT STAT
Need more? Email Us
Honeywell
MOTOR 24V
Need more? Email Us
Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us
Panduit Corp
PIPE MRKR,LOW PRESS COND,D,YL,EA
Need more? Email Us
Panduit Corp
LABEL 3"X1.5" BLUE/RED/WHITE
Lowest to $35.1497
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7517 $70.0680
95+ $1.4374 $136.5530
140+ $1.3924 $194.9360
195+ $1.3476 $262.7820
250+ $1.3026 $325.6500
335+ $1.1678 $391.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,614 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess